PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 8KB FLASH 44TQFP
16-bit Microcontrollers - MCU 16B MCU,8KB 2KBRAM DACs OpAmps CompCLC
IC MCU 16BIT 8KB FLASH 44TQFP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 44-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV08KM204T-I/PT-ND | PIC24FV08KM204T-I/PT | PIC24FV08KM204T-I/PT | PIC24FV08KM204T-I/PT | PIC24FV08KM204T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 22x10b/12b; D/A 2x8b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 8 KB |