IC MCU 16BIT 8KB FLASH 48UQFN
IC MCU 16BIT 8KB FLASH 48UQFN
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 48-UQFN (6x6)
MCU, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:48Pins; MCU Case Style:UQFN RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16 Bit MCU, 8 KB Flash, 2 KB RAM
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV08KM204-E/MV | PIC24FV08KM204-E/MV | PIC24FV08KM204-E/MV | 48W6647 | PIC24FV08KM204-E/MV |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 5 to 2 volts |