Microchip Technology, Inc. Microcontrollers PIC24FV08KM202-I/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
Request a Quote
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FV08KM202-I/SS is a 16-bit microcontroller featuring 8 KB of Flash memory and 2 KB of RAM, packaged in a 28-pin SSOP. It operates within a voltage range of 2.0V to 5.5V and supports a maximum clock speed of 32 MHz, achieving up to 16 MIPS performance. The device includes a variety of integrated peripherals, such as two 8-bit digital-to-analog converters, a 10/12-bit analog-to-digital converter with up to 22 channels, and multiple capture/compare/PWM modules. It also features two enhanced addressable UARTs, master synchronous serial ports supporting SPI and I²C modes, and a hardware real-time clock/calendar. The microcontroller is designed for low power consumption, offering several power management modes, including Idle, Sleep, and Retention Sleep modes. It has a robust set of features for reliable operation, including a fail-safe clock monitor, watchdog timer, and programmable brown-out reset. The device supports in-circuit serial programming and debugging, making it suitable for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC24FV08KM202-I/SS is a 16-bit microcontroller featuring 8 KB of Flash memory and 2 KB of RAM, packaged in a 28-pin SSOP. It operates within a voltage range of 2.0V to 5.5V and supports a maximum clock speed of 32 MHz, achieving up to 16 MIPS performance. The device includes a variety of integrated peripherals, such as two 8-bit digital-to-analog converters, a 10/12-bit analog-to-digital converter with up to 22 channels, and multiple capture/compare/PWM modules. It also features two enhanced addressable UARTs, master synchronous serial ports supporting SPI and I²C modes, and a hardware real-time clock/calendar. The microcontroller is designed for low power consumption, offering several power management modes, including Idle, Sleep, and Retention Sleep modes. It has a robust set of features for reliable operation, including a fail-safe clock monitor, watchdog timer, and programmable brown-out reset. The device supports in-circuit serial programming and debugging, making it suitable for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FV08KM202-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV08KM202-I/SS-ND
Microcontrollers PIC24FV08KM202-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FV08KM202-I/SS - 889797-PIC24FV08KM202-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV08KM202-I/SS
889797-PIC24FV08KM202-I/SS
Embedded - Embedded - Microcontrollers - PIC24FV08KM202-I/SS 889797-PIC24FV08KM202-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889797-PIC24FV08KM20 2-I/SS Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 19x10b/12b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2V ~ 5V Family Name: PIC24FV08KM202 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889797-PIC24FV08KM202-I/SS
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 8KB (2.75K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 19x10b/12b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5V
Family Name: PIC24FV08KM202
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-PIC24FV08KM202-I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-PIC24FV08KM202-I/SS
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-PIC24FV08KM202-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP Product overview: PIC24FV08KM202-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM202-I /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 28SSOP Product overview: PIC24FV08KM202-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM202-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV08KM202-I/SS
16-bit Microcontrollers - MCU PIC24FV08KM202-I/SS
16-bit Microcontrollers - MCU 16B MCU,8KB 2KBRAM DACs OpAmps CompCLC

16-bit Microcontrollers - MCU 16B MCU,8KB 2KBRAM DACs OpAmps CompCLC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV08KM202-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV08KM202-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV08KM202-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP

IC MCU 16BIT 8KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC24FV08KM202-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV08KM202-I/SS
Microcontrollers PIC24FV08KM202-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SSOP

Buy Now Datasheet
IC MCU 16BIT 8KB FLASH 28SSOP - 536-PIC24FV08KM202-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 8KB FLASH 28SSOP
536-PIC24FV08KM202-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP 536-PIC24FV08KM202-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP

IC MCU 16BIT 8KB FLASH 28SSOP

Supplier's Site
Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip - 47W7472 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip
47W7472
Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip 47W7472
MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV08KM202-I/SS
Embedded - Microcontrollers PIC24FV08KM202-I/SS
IC MCU 16BIT 8KB FLASH 28SSOP

IC MCU 16BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FV08KM202-I/SS-ND 889797-PIC24FV08KM202-I/SS 685-PIC24FV08KM202-I/SS PIC24FV08KM202-I/SS PIC24FV08KM202-I/SS PIC24FV08KM202-I/SS 536-PIC24FV08KM202-I/SS 47W7472 PIC24FV08KM202-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FV08KM202-I/SS 16-bit 16BIT 8KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 16BIT 8KB FLASH 28SSOP Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 19x10b/12b; D/A 2x8b
RAM 2 KB 8 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 8 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details