The Microchip PIC24FV16KM204 is a 16-bit microcontroller operating at a maximum clock speed of 32 MHz. It features a modified Harvard architecture and supports up to 16 MIPS performance. The device includes 16 KB of program memory and 2 KB of RAM, with a wide operating voltage range of 2.0V to 5.5V. This microcontroller is equipped with a variety of analog peripherals, including up to two 8-bit digital-to-analog converters (DACs), two operational amplifiers, and a 10/12-bit analog-to-digital converter (ADC) with up to 22 channels. It also supports multiple capture/compare/PWM modules, making it suitable for various control applications. Additional features include a hardware real-time clock, multiple serial communication interfaces (SPI, I²C, and UART), and advanced power management modes for low-power applications. The device is designed for reliability with features such as a fail-safe clock monitor and a watchdog timer. Overall, the PIC24FV16KM204 is a versatile microcontroller suitable for applications requiring efficient processing, extensive peripheral support, and low power consumption.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-QFN (6x6)
16-bit Microcontrollers - MCU 16B MCU,8KB 2KBRAM DACs OpAmps CompCLC
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; ADC Channels:19 RoHS Compliant: Yes
IC MCU 16BIT 8KB FLASH 28QFN
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 8KB FLASH 28QFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FV08KM202-I/ML-ND | PIC24FV08KM202-I/ML | 47W7469 | PIC24FV08KM202-I/ML | PIC24FV08KM202-I/ML | PIC24FV08KM202-I/ML |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 19x10b/12b; D/A 2x8b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 8 KB |