Microchip Technology, Inc. 16-bit 16BIT 8KB Embedded Microcontroller MCU PIC24FV08KM102-I/SO

Description
IC MCU 16BIT 8KB FLASH 28SOIC Product overview: PIC24FV08KM102-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM102-I /SO can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 8KB FLASH 28SOIC Product overview: PIC24FV08KM102-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM102-I /SO can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FV08KM102-I/SO is a 16-bit microcontroller featuring 8 KB of Flash memory and 1 KB of RAM, packaged in a 28-pin SOIC. It operates within a voltage range of 2.0V to 5.5V and supports a maximum clock speed of 32 MHz, achieving up to 16 MIPS performance. The device includes a variety of integrated peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 22 channels, two operational amplifiers, and multiple digital communication interfaces including I²C and SPI. It also features a hardware real-time clock, configurable logic cells, and multiple capture/compare/PWM modules, making it suitable for a wide range of applications. The microcontroller supports various power management modes, including sleep and idle modes, to enhance energy efficiency. With a typical endurance of 10,000 erase/write cycles for Flash memory and 100,000 for EEPROM, it is designed for reliable long-term operation.

Datasheet Summary
Powered by GS/AI

The PIC24FV08KM102-I/SO is a 16-bit microcontroller featuring 8 KB of Flash memory and 1 KB of RAM, packaged in a 28-pin SOIC. It operates within a voltage range of 2.0V to 5.5V and supports a maximum clock speed of 32 MHz, achieving up to 16 MIPS performance. The device includes a variety of integrated peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 22 channels, two operational amplifiers, and multiple digital communication interfaces including I²C and SPI. It also features a hardware real-time clock, configurable logic cells, and multiple capture/compare/PWM modules, making it suitable for a wide range of applications. The microcontroller supports various power management modes, including sleep and idle modes, to enhance energy efficiency. With a typical endurance of 10,000 erase/write cycles for Flash memory and 100,000 for EEPROM, it is designed for reliable long-term operation.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-PIC24FV08KM102-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-PIC24FV08KM102-I/SO
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-PIC24FV08KM102-I/SO
IC MCU 16BIT 8KB FLASH 28SOIC Product overview: PIC24FV08KM102-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM102-I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 28SOIC Product overview: PIC24FV08KM102-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM102-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FV08KM102-I/SO - 889796-PIC24FV08KM102-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV08KM102-I/SO
889796-PIC24FV08KM102-I/SO
Embedded - Embedded - Microcontrollers - PIC24FV08KM102-I/SO 889796-PIC24FV08KM102-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889796-PIC24FV08KM10 2-I/SO Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SOIC Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 19x10b/12b Oscillator Type: Internal Supply Voltage: 2V ~ 5V Family Name: PIC24FV08KM102 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889796-PIC24FV08KM102-I/SO
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 8KB (2.75K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 19x10b/12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5V
Family Name: PIC24FV08KM102
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV08KM102-I/SO
16-bit Microcontrollers - MCU PIC24FV08KM102-I/SO
16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC

16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip - 47W7463 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip
47W7463
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip 47W7463
MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC24FV08KM102-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FV08KM102-I/SO
Embedded - Microcontrollers PIC24FV08KM102-I/SO
IC MCU 16BIT 8KB FLASH 28SOIC

IC MCU 16BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV08KM102-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV08KM102-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV08KM102-I/SO
IC MCU 16BIT 8KB FLASH 28SOIC

IC MCU 16BIT 8KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC24FV08KM102-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV08KM102-I/SO
Microcontrollers PIC24FV08KM102-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FV08KM102-I/SO 889796-PIC24FV08KM102-I/SO PIC24FV08KM102-I/SO 47W7463 PIC24FV08KM102-I/SO PIC24FV08KM102-I/SO PIC24FV08KM102-I/SO
Product Name 16-bit 16BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FV08KM102-I/SO 16-bit Microcontrollers - MCU Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 8 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 5 volts 2 to 5 volts 5 to 2 volts
Serial Interface I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details