The PIC24FV16KM204 is a 16-bit flash microcontroller from Microchip Technology, designed for general-purpose applications. It operates at speeds up to 32 MHz and features a modified Harvard architecture, providing 16 MIPS performance. The device supports a wide operating voltage range of 2.0V to 5.5V and includes various power management modes, such as Idle, Sleep, and Doze, to optimize energy consumption. This microcontroller is equipped with multiple analog and digital peripherals, including up to two 8-bit digital-to-analog converters (DACs), two operational amplifiers, and a 10/12-bit analog-to-digital converter (ADC) with up to 22 channels. It also features multiple capture/compare/PWM modules, UARTs, and master synchronous serial ports (MSSPs) supporting SPI and I²C communication protocols. The device includes a robust set of features for reliability, such as a fail-safe clock monitor, watchdog timer, and self-programmable flash memory with a typical endurance of 10,000 erase/write cycles. Additionally, it supports in-circuit serial programming and debugging, making it suitable for a variety of embedded applications.
IC MCU 16BIT 8KB FLASH 20SSOP Product overview: PIC24FV08KM101-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM101-I
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® XLP™ 24F
Package: Tube
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 32MHz
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC
IC MCU 16BIT 8KB FLASH 20SSOP
IC MCU 16BIT 8KB FLASH 20SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SSOP
MCU, 16BIT, 32MHZ, SSOP-20; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes
IC MCU 16BIT 8KB FLASH 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FV08KM101-I/SS | PIC24FV08KM101-I/SS-ND | PIC24FV08KM101-I/SS | PIC24FV08KM101-I/SS | PIC24FV08KM101-I/SS | PIC24FV08KM101-I/SS | 47W7459 | PIC24FV08KM101-I/SS | |
| Product Name | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Ssop-20; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 0.5120 KB | 8 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |