Microchip Technology, Inc. 16-bit 8KB 2.5V 3.3V Embedded Microcontroller MCU PIC24FV08KM101-I/SO

Description
MCU 16-bit PIC RISC 8KB Flash 2.5V/3.3V/5V 20-Pin SOIC W Tube Product overview: PIC24FV08KM101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2.5V, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM101-I /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit PIC RISC 8KB Flash 2.5V/3.3V/5V 20-Pin SOIC W Tube Product overview: PIC24FV08KM101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2.5V, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM101-I /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 8KB 2.5V 3.3V Embedded Microcontroller MCU - 685-PIC24FV08KM101-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8KB 2.5V 3.3V Embedded Microcontroller MCU
685-PIC24FV08KM101-I/SO
16-bit 8KB 2.5V 3.3V Embedded Microcontroller MCU 685-PIC24FV08KM101-I/SO
MCU 16-bit PIC RISC 8KB Flash 2.5V/3.3V/5V 20-Pin SOIC W Tube Product overview: PIC24FV08KM101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2.5V, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM101-I /SO can be used for catalog matching and distributor lookup.

MCU 16-bit PIC RISC 8KB Flash 2.5V/3.3V/5V 20-Pin SOIC W Tube Product overview: PIC24FV08KM101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 2.5V, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV08KM101-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085140-PIC24FV08KM101-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085140-PIC24FV08KM101-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085140-PIC24FV08KM101-I/SO
Win Source Part Number: 1085140-PIC24FV08KM1 01-I/SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 24F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 38 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (2.75K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 1K x 8 Data Converters: A/D 16x10b/12b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5V Alternative Parts (Cross-Reference): PIC18F13K22-E/SO; PIC16F1827-E/SO; PIC18LF1230-I/SOPIC2 4FV08KM101-ISO; PIC24FV08KM101I/SO; PIC24FV08KM101ISO; ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FV08KM101

Win Source Part Number: 1085140-PIC24FV08KM101-I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (2.75K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5V
Alternative Parts (Cross-Reference): PIC18F13K22-E/SO; PIC16F1827-E/SO; PIC18LF1230-I/SOPIC24FV08KM101-ISO; PIC24FV08KM101I/SO; PIC24FV08KM101ISO;
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24FV08KM101

Buy Now Datasheet
Microcontrollers - PIC24FV08KM101-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV08KM101-I/SO-ND
Microcontrollers PIC24FV08KM101-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV08KM101-I/SO
16-bit Microcontrollers - MCU PIC24FV08KM101-I/SO
16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC

16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC

Buy Now Datasheet
Microcontrollers - PIC24FV08KM101-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV08KM101-I/SO
Microcontrollers PIC24FV08KM101-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-SOIC

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Soic-20; Product Range Microchip - 47W7458 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Soic-20; Product Range Microchip
47W7458
Mcu, 16Bit, 32Mhz, Soic-20; Product Range Microchip 47W7458
MCU, 16BIT, 32MHZ, SOIC-20; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SOIC-20; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV08KM101-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV08KM101-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV08KM101-I/SO
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - PIC24FV08KM101-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FV08KM101-I/SO
Embedded - Microcontrollers PIC24FV08KM101-I/SO
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FV08KM101-I/SO 1085140-PIC24FV08KM101-I/SO PIC24FV08KM101-I/SO-ND PIC24FV08KM101-I/SO PIC24FV08KM101-I/SO 47W7458 PIC24FV08KM101-I/SO PIC24FV08KM101-I/SO
Product Name 16-bit 8KB 2.5V 3.3V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, 32Mhz, Soic-20; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 0.5120 KB 512 KB 8 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details