Microchip Technology, Inc. Microcontrollers PIC24FV08KM101-I/P

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FV08KM101-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV08KM101-I/P-ND
Microcontrollers PIC24FV08KM101-I/P-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-PDIP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV08KM101-I/P
16-bit Microcontrollers - MCU PIC24FV08KM101-I/P
16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC

16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC

Buy Now Datasheet
Microcontrollers - PIC24FV08KM101-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV08KM101-I/P
Microcontrollers PIC24FV08KM101-I/P
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-PDIP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 20-PDIP

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Pdip-20; Product Range Microchip - 47W7457 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Pdip-20; Product Range Microchip
47W7457
Mcu, 16Bit, 32Mhz, Pdip-20; Product Range Microchip 47W7457
MCU, 16BIT, 32MHZ, PDIP-20; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:DIP RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, PDIP-20; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:DIP RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV08KM101-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV08KM101-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV08KM101-I/P
IC MCU 16BIT 8KB FLASH 20DIP

IC MCU 16BIT 8KB FLASH 20DIP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV08KM101-I/P
Embedded - Microcontrollers PIC24FV08KM101-I/P
IC MCU 16BIT 8KB FLASH 20DIP

IC MCU 16BIT 8KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FV08KM101-I/P-ND PIC24FV08KM101-I/P PIC24FV08KM101-I/P 47W7457 PIC24FV08KM101-I/P PIC24FV08KM101-I/P
Product Name Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, 32Mhz, Pdip-20; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x10b/12b
RAM 1 KB 1 KB 1 KB 1 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details