IC MCU 16BIT 96KB FLASH 100TQFP
IC MCU 16BIT 96KB FLASH 100TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 100-TQFP (12x12)
16-bit Microcontrollers - MCU 96KB 84 I/O
MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:96KB; RAM Memory Size:8KB; No. of Pins:100Pins RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ96GA010T-I/PT | PIC24FJ96GA010T-I/PT | PIC24FJ96GA010T-I/PT | PIC24FJ96GA010T-I/PT | 56K7354 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 16 MHz | 16 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH |