PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12)
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 96KB FLASH 80TQFP
16-bit Microcontrollers - MCU 96KB 69 I/O
IC MCU 16BIT 96KB FLASH 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ96GA008T-I/PT-ND | PIC24FJ96GA008T-I/PT | PIC24FJ96GA008T-I/PT | PIC24FJ96GA008T-I/PT | PIC24FJ96GA008T-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 96 KB |