Microchip Technology, Inc. Microcontrollers PIC24FJ96GA008-I/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ96GA008-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ96GA008-I/PT-ND
Microcontrollers PIC24FJ96GA008-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ96GA008-I/PT - 889795-PIC24FJ96GA008-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ96GA008-I/PT
889795-PIC24FJ96GA008-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ96GA008-I/PT 889795-PIC24FJ96GA008-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889795-PIC24FJ96GA00 8-I/PT Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12) Core Processor: PIC Speed: 16MHz Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 96KB (32K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ96GA008 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889795-PIC24FJ96GA008-I/PT
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12)
Core Processor: PIC
Speed: 16MHz
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 96KB (32K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ96GA008
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-PIC24FJ96GA008-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-PIC24FJ96GA008-I/PT
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-PIC24FJ96GA008-I/PT
IC MCU 16BIT 96KB FLASH 80TQFP Product overview: PIC24FJ96GA008-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ96GA008-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 80TQFP Product overview: PIC24FJ96GA008-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ96GA008-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ96GA008-I/PT
16-bit Microcontrollers - MCU PIC24FJ96GA008-I/PT
16-bit Microcontrollers - MCU 96KB 69 I/O

16-bit Microcontrollers - MCU 96KB 69 I/O

Buy Now Datasheet
IC MCU 16BIT 96KB FLASH 80TQFP - 536-PIC24FJ96GA008-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 96KB FLASH 80TQFP
536-PIC24FJ96GA008-I/PT
IC MCU 16BIT 96KB FLASH 80TQFP 536-PIC24FJ96GA008-I/PT
IC MCU 16BIT 96KB FLASH 80TQFP

IC MCU 16BIT 96KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC24FJ96GA008-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ96GA008-I/PT
Microcontrollers PIC24FJ96GA008-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 96KB (32K x 24) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ96GA008-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ96GA008-I/PT
Embedded - Microcontrollers PIC24FJ96GA008-I/PT
IC MCU 16BIT 96KB FLASH 80TQFP

IC MCU 16BIT 96KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ96GA008-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ96GA008-I/PT
Microcontrollers PIC24FJ96GA008-I/PT
IC MCU 16BIT 96KB FLASH 80TQFP

IC MCU 16BIT 96KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ96GA008-I/PT-ND 889795-PIC24FJ96GA008-I/PT 685-PIC24FJ96GA008-I/PT PIC24FJ96GA008-I/PT 536-PIC24FJ96GA008-I/PT PIC24FJ96GA008-I/PT PIC24FJ96GA008-I/PT PIC24FJ96GA008-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ96GA008-I/PT 16-bit 16BIT 96KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU IC MCU 16BIT 96KB FLASH 80TQFP Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 16x10b
RAM 8 KB 96 KB 8 KB 8 KB 8 KB 8 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C83037000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers