Microchip Technology, Inc. General Purpose 96 KB Flash Microcontroller PIC24FJ96GA006

Description
PIC24 16-bit Microcontroller, 96 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 64 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 16 channels, 500k samples per second Two Analog comparators Peripherals 2x UART Modules with LIN and IrDA® support, 4 Deep FIFO 2x SPI ™ Modules with 8 Deep FIFO 2x I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM, all with dedicated timers Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Description
PIC24 16-bit Microcontroller, 96 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 64 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 16 channels, 500k samples per second Two Analog comparators Peripherals 2x UART Modules with LIN and IrDA® support, 4 Deep FIFO 2x SPI ™ Modules with 8 Deep FIFO 2x I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM, all with dedicated timers Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ96GA006 is a 16-bit microcontroller featuring 96 KB of Flash memory and 8 KB of RAM, designed for general-purpose applications. It operates at up to 16 MIPS with a maximum clock speed of 32 MHz, utilizing a modified Harvard architecture. The device includes a range of integrated peripherals, such as two UART modules, two SPI modules, and two I2C modules, supporting various communication protocols. It also features a 10-bit ADC with up to 16 channels and a conversion rate of 500 ksps. The microcontroller supports multiple power management modes, including Sleep, Idle, and alternate clock modes, making it suitable for low-power applications. It has a fail-safe clock monitor to ensure reliable operation and includes a watchdog timer for enhanced system stability. The device is equipped with a self-reprogrammable Flash memory, allowing for easy updates and modifications. With its robust feature set and flexible architecture, the PIC24FJ96GA006 is well-suited for a variety of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC24FJ96GA006 is a 16-bit microcontroller featuring 96 KB of Flash memory and 8 KB of RAM, designed for general-purpose applications. It operates at up to 16 MIPS with a maximum clock speed of 32 MHz, utilizing a modified Harvard architecture. The device includes a range of integrated peripherals, such as two UART modules, two SPI modules, and two I2C modules, supporting various communication protocols. It also features a 10-bit ADC with up to 16 channels and a conversion rate of 500 ksps. The microcontroller supports multiple power management modes, including Sleep, Idle, and alternate clock modes, making it suitable for low-power applications. It has a fail-safe clock monitor to ensure reliable operation and includes a watchdog timer for enhanced system stability. The device is equipped with a self-reprogrammable Flash memory, allowing for easy updates and modifications. With its robust feature set and flexible architecture, the PIC24FJ96GA006 is well-suited for a variety of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
General Purpose 96 KB Flash Microcontroller - PIC24FJ96GA006 - Microchip Technology, Inc.
Chandler, AZ, United States
General Purpose 96 KB Flash Microcontroller
PIC24FJ96GA006
General Purpose 96 KB Flash Microcontroller PIC24FJ96GA006
PIC24 16-bit Microcontroller, 96 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 64 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 16 channels, 500k samples per second Two Analog comparators Peripherals 2x UART Modules with LIN and IrDA® support, 4 Deep FIFO 2x SPI ™ Modules with 8 Deep FIFO 2x I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM, all with dedicated timers Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data

PIC24 16-bit Microcontroller, 96 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 64 Pin Package

Additional Features

  • CPU
    • Up to 16 MIPS performance
    • 16 x 16 Hardware Multiply, Single Cycle Execution
    • 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set
  • System
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • On-chip LDO Voltage Regulator
    • JTAG Boundary Scan and Flash Memory Program Support
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
  • Low Power nanoWatt
    • Run, Idle and Sleep modes
    • Multiple, Switchable Clock Modes for Optimum Performance and Power Management
  • Analog Features
    • 10-bit ADC, 16 channels, 500k samples per second
    • Two Analog comparators
  • Peripherals
    • 2x UART Modules with LIN and IrDA® support, 4 Deep FIFO
    • 2x SPI ™ Modules with 8 Deep FIFO
    • 2x I2C™ Modules with Master and Slave Modes
    • Five 16-bit Timer Modules
    • Up to 5 Input Capture and 5 Output Compare / PWM, all with dedicated timers
    • Hardware RTCC, Real-Time Clock Calendar with Alarms
    • PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ96GA006
Product Name General Purpose 96 KB Flash Microcontroller
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7675AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers