Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GU205-I/M4

Description
Win Source Part Number: 1350858-PIC24FJ64GU2 05-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 61 Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x12b SAR Oscillator Type: External, Internal Mounting Type: Surface Mount Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ64GU205
Request a Quote Datasheet
Description
Win Source Part Number: 1350858-PIC24FJ64GU2 05-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 61 Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x12b SAR Oscillator Type: External, Internal Mounting Type: Surface Mount Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ64GU205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1350858-PIC24FJ64GU205-I/M4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1350858-PIC24FJ64GU205-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1350858-PIC24FJ64GU205-I/M4
Win Source Part Number: 1350858-PIC24FJ64GU2 05-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 61 Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x12b SAR Oscillator Type: External, Internal Mounting Type: Surface Mount Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ64GU205

Win Source Part Number: 1350858-PIC24FJ64GU205-I/M4
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 61
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x12b SAR
Oscillator Type: External, Internal
Mounting Type: Surface Mount
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24FJ64GU205

Buy Now Datasheet
Microcontrollers - 150-PIC24FJ64GU205-I/M4-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GU205-I/M4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GU205-I/M4
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GU205-I/M4
IC MCU 16BIT 64KB FLASH 48UQFN Product overview: PIC24FJ64GU205-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GU205-I /M4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 48UQFN Product overview: PIC24FJ64GU205-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GU205-I/M4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GU205-I/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GU205-I/M4
Microcontrollers PIC24FJ64GU205-I/M4
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ64GU205-I/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GU205-I/M4
Embedded - Microcontrollers PIC24FJ64GU205-I/M4
IC MCU 16BIT 64KB FLASH 48UQFN

IC MCU 16BIT 64KB FLASH 48UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GU205-I/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GU205-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GU205-I/M4
IC MCU 16BIT 64KB FLASH 48UQFN

IC MCU 16BIT 64KB FLASH 48UQFN

Supplier's Site
Microcontrollers - PIC24FJ64GU205-I/M4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GU205-I/M4
Microcontrollers PIC24FJ64GU205-I/M4
IC MCU 16BIT 64KB FLASH 48UQFN

IC MCU 16BIT 64KB FLASH 48UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1350858-PIC24FJ64GU205-I/M4 150-PIC24FJ64GU205-I/M4-ND 685-PIC24FJ64GU205-I/M4 PIC24FJ64GU205-I/M4 PIC24FJ64GU205-I/M4 PIC24FJ64GU205-I/M4 PIC24FJ64GU205-I/M4
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products