The PIC24FJ64GU203-E/M5 is a 16-bit microcontroller from the PIC24FJ series, featuring a modified Harvard architecture. It offers 64 Kbytes of Flash memory and 8 Kbytes of SRAM, capable of operating at speeds up to 16 MIPS at 32 MHz. The device includes a high-precision USB v2.0 On-The-Go (OTG) interface, supporting dual role capabilities as both host and device, with full-speed operation and up to 32 endpoints. This microcontroller is designed for low-power applications, featuring various power-saving modes, including sleep and doze modes, which allow selective shutdown of peripherals. It operates within a supply voltage range of 2.0V to 3.6V and can function in ambient temperatures from -40°C to +125°C. The device also includes advanced safety and security features such as a fail-safe clock monitor, power-on reset, and error correction code (ECC) for its Flash memory. Additional features include a 10/12-bit analog-to-digital converter with up to 14 channels, multiple timers, and communication interfaces such as UART, SPI, and I²C. The microcontroller supports in-circuit serial programming and emulation, making it suitable for a wide range of embedded applications.
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 36-UQFN (5x5)
IC MCU 16BIT 64KB FLASH 36UQFN
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 36-UQFN (5x5)
IC MCU 16BIT 64KB FLASH 36UQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ64GU203-E/M5-ND | PIC24FJ64GU203-E/M5 | PIC24FJ64GU203-E/M5 | PIC24FJ64GU203-E/M5 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 13x12b SAR | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |