Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24F
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 32MHz
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)
IC MCU 16BIT 64KB FLASH 28UQFN Product overview: PIC24FJ64GP202T-I/MV
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)
IC MCU 16BIT 64KB FLASH 28UQFN
IC MCU 16BIT 64KB FLASH 28UQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ64GP202T-I/MVDKR-ND | 685-PIC24FJ64GP202T-I/MV | PIC24FJ64GP202T-I/MV | PIC24FJ64GP202T-I/MV | PIC24FJ64GP202T-I/MV | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x12b SAR | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |