The PIC24FJ64GP202-E/MV is a 16-bit microcontroller from the PIC24FJ family, featuring a modified Harvard architecture with 64 Kbytes of Flash memory and 8 Kbytes of SRAM. It operates at speeds of up to 16 MIPS at 32 MHz and includes an 8 MHz fast RC internal oscillator with a 96 MHz PLL option. The device supports USB v2.0 On-The-Go (OTG) functionality, allowing it to act as either a host or device, with support for low-speed and full-speed USB operations. This microcontroller includes a 10/12-bit analog-to-digital converter with up to 14 channels and a conversion rate of 350K samples/second for 12-bit resolution. It also features multiple low-power modes, including sleep and idle modes, to enhance energy efficiency. The device is designed for a wide operating temperature range of -40°C to +125°C and has a supply voltage range of 2.0V to 3.6V. Additional features include a flexible watchdog timer, fail-safe clock monitor, and various communication interfaces such as UART, SPI, and I²C. The microcontroller is equipped with on-chip voltage regulators and supports in-circuit serial programming. Its robust design makes it suitable for applications requiring functional safety and reliability.
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)
IC MCU 16BIT 64KB FLASH 28UQFN
IC MCU 16BIT 64KB FLASH 28UQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ64GP202-E/MV-ND | PIC24FJ64GP202-E/MV | PIC24FJ64GP202-E/MV | PIC24FJ64GP202-E/MV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x12b SAR | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |