PIC Automotive, AEC-Q100, PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 64TQFP
PIC Automotive, AEC-Q100, PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 64TQFP
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB ECC Flash, 8KB RAM, LCD, XLP, E-Temp, 64-pin
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ64GL306-E/PT-ND | PIC24FJ64GL306-E/PT | PIC24FJ64GL306-E/PT | 03AH2789 | PIC24FJ64GL306-E/PT | PIC24FJ64GL306-E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x10/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |