PIC Automotive, AEC-Q100, PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 16BIT 64KB FLASH 64QFN Product overview: PIC24FJ64GL306-E/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GL306-E
Win Source Part Number: 1379478-PIC24FJ64GL3
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 38 pct.
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, PIC® XLP™ 24F
Package: Tube
Product Status: Active
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Base Product Number: PIC24FJ64GL306
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 52
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, LCD, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 17x10/12b
Oscillator Type: External
IC MCU 16BIT 64KB FLASH 64QFN
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB ECC Flash, 8KB RAM, LCD, XLP, E-Temp, 64-pin
IC MCU 16BIT 64KB FLASH 64QFN
PIC Automotive, AEC-Q100, PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ64GL306-E/MR-ND | 685-PIC24FJ64GL306-E/MR | 1379478-PIC24FJ64GL306-E/MR | PIC24FJ64GL306-E/MR | PIC24FJ64GL306-E/MR | PIC24FJ64GL306-E/MR | PIC24FJ64GL306-E/MR | 03AH2788 |
| Product Name | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x10/12b | |||||||
| RAM | 8 KB | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |