The PIC24FJ64GL305-E/PT is a 16-bit microcontroller featuring 64KB of Flash memory and 8KB of SRAM. It operates at a maximum speed of 40 MIPS at 32 MHz, utilizing a modified Harvard architecture. The device includes a range of peripherals, such as a 10/12-bit analog-to-digital converter with up to 17 channels, and multiple communication interfaces including UART, SPI, and I2C. This microcontroller supports low-power operation with various sleep modes and a retention regulator, making it suitable for battery-powered applications. It has a wide operating voltage range of 2.0V to 3.6V and can function in ambient temperatures from -40°C to +125°C. The device also incorporates safety features like a fail-safe clock monitor, power-on reset, and a watchdog timer, enhancing its reliability in critical applications. The PIC24FJ64GL305-E/PT is packaged in a 48-pin TQFP, providing flexibility for integration into various designs. Its combination of performance, power efficiency, and robust features makes it a viable option for engineers looking to implement a reliable microcontroller in their projects.
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
IC MCU 16BIT 64KB FLASH 48TQFP
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
IC MCU 16BIT 64KB FLASH 48TQFP
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB ECC Flash, 8KB RAM, LCD, XLP, E-Temp, 48-pin
MCU, 16BIT, 32MHZ, TQFP-48; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU Case Style:TQFPRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ64GL305-E/PT-ND | PIC24FJ64GL305-E/PT | PIC24FJ64GL305-E/PT | PIC24FJ64GL305-E/PT | PIC24FJ64GL305-E/PT | 03AH2787 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Tqfp-48; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |