Microchip Technology, Inc. Microcontrollers PIC24FJ64GL305-E/M4

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)
Request a Quote
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ64GL305-E/M4 is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for automotive applications, compliant with AEC-Q100 standards. It operates at a maximum frequency of 32 MHz and features 64 KB of Flash memory and 8 KB of SRAM. The device supports up to 39 GPIO pins and includes a variety of integrated peripherals such as four UART modules, two I²C interfaces, and multiple timers, enhancing its versatility for various applications. This microcontroller is equipped with an analog-to-digital converter (ADC) that supports up to 10-bit resolution and can achieve a conversion rate of 400K samples per second. It also includes core-independent features like a fail-safe clock monitor, power-on reset, and brown-out reset, ensuring reliable operation in critical environments. The device operates within a supply voltage range of 2.0V to 3.6V and can function in ambient temperatures from -40°C to +125°C, making it suitable for harsh conditions. The PIC24FJ64GL305-E/M4 is optimized for low power consumption, featuring sleep and idle modes that selectively shut down peripherals to reduce power usage. It also supports in-circuit serial programming (ICSP) and has a built-in watchdog timer for enhanced reliability. This microcontroller is ideal for engineers looking for a robust solution for automotive and other demanding applications.

Datasheet Summary
Powered by GS/AI

The PIC24FJ64GL305-E/M4 is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for automotive applications, compliant with AEC-Q100 standards. It operates at a maximum frequency of 32 MHz and features 64 KB of Flash memory and 8 KB of SRAM. The device supports up to 39 GPIO pins and includes a variety of integrated peripherals such as four UART modules, two I²C interfaces, and multiple timers, enhancing its versatility for various applications. This microcontroller is equipped with an analog-to-digital converter (ADC) that supports up to 10-bit resolution and can achieve a conversion rate of 400K samples per second. It also includes core-independent features like a fail-safe clock monitor, power-on reset, and brown-out reset, ensuring reliable operation in critical environments. The device operates within a supply voltage range of 2.0V to 3.6V and can function in ambient temperatures from -40°C to +125°C, making it suitable for harsh conditions. The PIC24FJ64GL305-E/M4 is optimized for low power consumption, featuring sleep and idle modes that selectively shut down peripherals to reduce power usage. It also supports in-circuit serial programming (ICSP) and has a built-in watchdog timer for enhanced reliability. This microcontroller is ideal for engineers looking for a robust solution for automotive and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ64GL305-E/M4-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GL305-E/M4
16-bit Microcontrollers - MCU PIC24FJ64GL305-E/M4
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB ECC Flash, 8KB RAM, LCD, XLP, E-Temp, 48-pin

16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB ECC Flash, 8KB RAM, LCD, XLP, E-Temp, 48-pin

Buy Now
Microcontrollers - PIC24FJ64GL305-E/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GL305-E/M4
Microcontrollers PIC24FJ64GL305-E/M4
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GL305-E/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GL305-E/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GL305-E/M4
IC MCU 16BIT 64KB FLASH 48UQFN

IC MCU 16BIT 64KB FLASH 48UQFN

Supplier's Site
Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip - 03AH2786 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip
03AH2786
Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip 03AH2786
MCU, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU Case Style:UQFNRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU Case Style:UQFNRoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ64GL305-E/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GL305-E/M4
Embedded - Microcontrollers PIC24FJ64GL305-E/M4
IC MCU 16BIT 64KB FLASH 48UQFN

IC MCU 16BIT 64KB FLASH 48UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ64GL305-E/M4-ND PIC24FJ64GL305-E/M4 PIC24FJ64GL305-E/M4 PIC24FJ64GL305-E/M4 03AH2786 PIC24FJ64GL305-E/M4
Product Name Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10/12b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details