PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SSOP
MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOPRoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 28SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ64GL302-I/SS-ND | 83AH8342 | PIC24FJ64GL302-I/SS | PIC24FJ64GL302-I/SS | PIC24FJ64GL302-I/SS |
| Product Name | Microcontrollers | Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 9x10/12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |