Microchip Technology, Inc. Low Power MCU w/ Integrated Analog, LCD & USB PIC24FJ64GC006

Description
PIC24F 16-bit Flash Microcontroller with low noise, high throughput, integrated Intelligent Analog ideal for portable & industrial applications. Segmented LCD, USB, and eXtreme Low Power consumption enable small footprint and long battery life. Additional Features Integrated Analog Features 16-bit Sigma-Delta ADC (2 diff. ch) and 12-bit 10MSPS Pipeline ADC (50 ch) 2x10-bit 1MSPS DAC 2 Operational Amplifiers 3 Comparators 3 Voltage References Charge Time Measurement Unit (CTMU) eXtreme Low Power features VBAT allows for lowest power consumption on backup battery (with or without RTCC) 18 nA Deep Sleep mode 350 nA RTCC in Vbat mode 380 nA Low Voltage Sleep mode (RAM retention) 400 nA Real Time Clock & Calendar operation in Sleep modes 240 nA Watch Dog Timer operation in Deep Sleep modes 180 µA/MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Low Voltage Sleep, Deep Sleep, Vbat Multiple, flexible clock modes for optimum performance and power management Deep Sleep Wake Sources: DSBOR, DSWDT, INT0 and RTCC CPU Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Architecture 6 Channel DMA Select Peripherals USB with Device/Host/OTG support with Active Clock Tuning (no crystal required) Segmented LCD driver with charge-pump, 59 seg. x 8 comm. Peripheral Pin Select allows I/O remapping of many peripherals in real time Hardware RTCC, Real-Time Clock Calendar with alarm system Internal oscillators support - 31 kHz to 8 MHz, up to 32 MHz with 96 MHz PLL Fail-Safe Clock Monitor - allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator System Supervisors: Low Power BOR, WDT, INT0 and RTCC JTAG Boundary Scan
Datasheet
Description
PIC24F 16-bit Flash Microcontroller with low noise, high throughput, integrated Intelligent Analog ideal for portable & industrial applications. Segmented LCD, USB, and eXtreme Low Power consumption enable small footprint and long battery life. Additional Features Integrated Analog Features 16-bit Sigma-Delta ADC (2 diff. ch) and 12-bit 10MSPS Pipeline ADC (50 ch) 2x10-bit 1MSPS DAC 2 Operational Amplifiers 3 Comparators 3 Voltage References Charge Time Measurement Unit (CTMU) eXtreme Low Power features VBAT allows for lowest power consumption on backup battery (with or without RTCC) 18 nA Deep Sleep mode 350 nA RTCC in Vbat mode 380 nA Low Voltage Sleep mode (RAM retention) 400 nA Real Time Clock & Calendar operation in Sleep modes 240 nA Watch Dog Timer operation in Deep Sleep modes 180 µA/MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Low Voltage Sleep, Deep Sleep, Vbat Multiple, flexible clock modes for optimum performance and power management Deep Sleep Wake Sources: DSBOR, DSWDT, INT0 and RTCC CPU Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Architecture 6 Channel DMA Select Peripherals USB with Device/Host/OTG support with Active Clock Tuning (no crystal required) Segmented LCD driver with charge-pump, 59 seg. x 8 comm. Peripheral Pin Select allows I/O remapping of many peripherals in real time Hardware RTCC, Real-Time Clock Calendar with alarm system Internal oscillators support - 31 kHz to 8 MHz, up to 32 MHz with 96 MHz PLL Fail-Safe Clock Monitor - allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator System Supervisors: Low Power BOR, WDT, INT0 and RTCC JTAG Boundary Scan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power MCU w/ Integrated Analog, LCD & USB - PIC24FJ64GC006 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Power MCU w/ Integrated Analog, LCD & USB
PIC24FJ64GC006
Low Power MCU w/ Integrated Analog, LCD & USB PIC24FJ64GC006
PIC24F 16-bit Flash Microcontroller with low noise, high throughput, integrated Intelligent Analog ideal for portable & industrial applications. Segmented LCD, USB, and eXtreme Low Power consumption enable small footprint and long battery life. Additional Features Integrated Analog Features 16-bit Sigma-Delta ADC (2 diff. ch) and 12-bit 10MSPS Pipeline ADC (50 ch) 2x10-bit 1MSPS DAC 2 Operational Amplifiers 3 Comparators 3 Voltage References Charge Time Measurement Unit (CTMU) eXtreme Low Power features VBAT allows for lowest power consumption on backup battery (with or without RTCC) 18 nA Deep Sleep mode 350 nA RTCC in Vbat mode 380 nA Low Voltage Sleep mode (RAM retention) 400 nA Real Time Clock & Calendar operation in Sleep modes 240 nA Watch Dog Timer operation in Deep Sleep modes 180 µA/MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Low Voltage Sleep, Deep Sleep, Vbat Multiple, flexible clock modes for optimum performance and power management Deep Sleep Wake Sources: DSBOR, DSWDT, INT0 and RTCC CPU Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set Architecture 6 Channel DMA Select Peripherals USB with Device/Host/OTG support with Active Clock Tuning (no crystal required) Segmented LCD driver with charge-pump, 59 seg. x 8 comm. Peripheral Pin Select allows I/O remapping of many peripherals in real time Hardware RTCC, Real-Time Clock Calendar with alarm system Internal oscillators support - 31 kHz to 8 MHz, up to 32 MHz with 96 MHz PLL Fail-Safe Clock Monitor - allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator System Supervisors: Low Power BOR, WDT, INT0 and RTCC JTAG Boundary Scan

PIC24F 16-bit Flash Microcontroller with low noise, high throughput, integrated Intelligent Analog ideal for portable & industrial applications. Segmented LCD, USB, and eXtreme Low Power consumption enable small footprint and long battery life.

Additional Features

  • Integrated Analog Features
    • 16-bit Sigma-Delta ADC (2 diff. ch) and 12-bit 10MSPS Pipeline ADC (50 ch)
    • 2x10-bit 1MSPS DAC
    • 2 Operational Amplifiers
    • 3 Comparators
    • 3 Voltage References
    • Charge Time Measurement Unit (CTMU)
  • eXtreme Low Power features
    • VBAT allows for lowest power consumption on backup battery (with or without RTCC)
    • 18 nA Deep Sleep mode
    • 350 nA RTCC in Vbat mode
    • 380 nA Low Voltage Sleep mode (RAM retention)
    • 400 nA Real Time Clock & Calendar operation in Sleep modes
    • 240 nA Watch Dog Timer operation in Deep Sleep modes
    • 180 µA/MHz Run mode
    • Power Modes: Run, Doze, Idle, Sleep, Low Voltage Sleep, Deep Sleep, Vbat
    • Multiple, flexible clock modes for optimum performance and power management
    • Deep Sleep Wake Sources: DSBOR, DSWDT, INT0 and RTCC
  • CPU
    • Up to 16 MIPS performance
    • Single Cycle Instruction Execution
    • 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set Architecture
    • 6 Channel DMA
  • Select Peripherals
    • USB with Device/Host/OTG support with Active Clock Tuning (no crystal required)
    • Segmented LCD driver with charge-pump, 59 seg. x 8 comm.
    • Peripheral Pin Select allows I/O remapping of many peripherals in real time
    • Hardware RTCC, Real-Time Clock Calendar with alarm system
    • Internal oscillators support - 31 kHz to 8 MHz, up to 32 MHz with 96 MHz PLL
    • Fail-Safe Clock Monitor - allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
    • System Supervisors: Low Power BOR, WDT, INT0 and RTCC
    • JTAG Boundary Scan
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ64GC006
Product Name Low Power MCU w/ Integrated Analog, LCD & USB
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 14
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers