The PIC24FJ64GB406-I/PT is a 16-bit microcontroller featuring 64KB of Flash memory and is designed for low-power applications. It operates at a supply voltage range of 2.0V to 3.6V and supports multiple power management modes, including Deep Sleep and Doze modes, which significantly reduce power consumption. The device is capable of executing instructions at speeds up to 16 MIPS at 32 MHz and includes a modified Harvard architecture for efficient processing. This microcontroller incorporates a 10/12-bit Analog-to-Digital Converter (ADC) with up to 24 channels and a 10-bit Digital-to-Analog Converter (DAC), making it suitable for applications requiring analog signal processing. It also features a cryptographic engine that supports various encryption standards, enhancing security for applications that require data protection. The PIC24FJ64GB406-I/PT includes a range of peripheral interfaces, such as multiple UART, SPI, and I2C modules, allowing for versatile connectivity options. Additionally, it supports USB On-The-Go (OTG) functionality, enabling it to act as either a host or a peripheral device. The microcontroller is packaged in a 64-pin TQFP format, facilitating integration into various designs. Overall, this microcontroller is well-suited for applications that demand low power consumption, robust performance, and extensive peripheral support.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 64TQFP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 64TQFP
16-bit Microcontrollers - MCU 16 BIT MCU, 16 MIPS 64KB Flash, XLP, USB
MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GB406-I/PT-ND | PIC24FJ64GB406-I/PT | PIC24FJ64GB406-I/PT | PIC24FJ64GB406-I/PT | PIC24FJ64GB406-I/PT | 92X9012 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x10b/12b; D/A 1x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |