The PIC24FJ256GA412 is a 16-bit microcontroller from Microchip's PIC24 family, operating at a maximum clock speed of 32 MHz. It features dual partition flash memory, allowing for simultaneous programming and execution of applications. The device is designed for low power consumption, with multiple power management modes including deep sleep and doze modes, achieving typical deep sleep currents of 60 nA. This microcontroller includes a high-performance CPU capable of executing up to 16 MIPS, and supports a variety of peripherals such as a 10/12-bit A/D converter with up to 24 channels, a 10-bit DAC, and multiple communication interfaces including USB On-The-Go, SPI, I2C, and UART. It also incorporates a cryptographic engine for secure data handling, supporting AES and DES encryption. The device is housed in a 64-pin QFN package and operates within a supply voltage range of 2.0V to 3.6V. It is suitable for applications requiring efficient power management, high processing capability, and robust communication options.
MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 64QFN
IC MCU 16BIT 64KB FLASH 64QFN
16-bit Microcontrollers - MCU 16 BIT MCU, 16 MIPS 64KB Flash, XLP, USB
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-QFN (9x9)
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 92X9011 | PIC24FJ64GB406-I/MR | PIC24FJ64GB406-I/MR | PIC24FJ64GB406-I/MR | PIC24FJ64GB406-I/MR |
| Product Name | Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | ||
| Package Type | Other; QFN | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | ||
| Pin Count | 64 |