The PIC24FJ128GB204 is a 16-bit microcontroller operating at a maximum speed of 32 MHz, housed in a 28-pin SSOP package. It features a comprehensive set of peripherals, including a cryptographic engine supporting AES and DES encryption, USB On-The-Go compliance, and multiple analog and digital interfaces. The device includes a 128 KB flash program memory and 8 KB of RAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. Power management capabilities are robust, with multiple low-power modes, including deep sleep, which allows for minimal current consumption. The microcontroller supports a wide range of communication protocols, including UART, I2C, and SPI, and offers advanced features such as a real-time clock, DMA support, and programmable voltage references. Its architecture is designed for high performance with a modified Harvard architecture and includes features for reliable operation, such as a fail-safe clock monitor and watchdog timers. This microcontroller is ideal for applications that require secure data handling, efficient power management, and versatile connectivity options.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOPRoHS Compliant: Yes
16-bit Microcontrollers - MCU 16bit MCU w/Crypto 64KB Flash, 8KB RAM
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GB202-E/SS-ND | PIC24FJ64GB202-E/SS | PIC24FJ64GB202-E/SS | PIC24FJ64GB202-E/SS | 29Y8200 | PIC24FJ64GB202-E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 9x10b/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |