PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SPDIP
IC MCU 16BIT 64KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 16bit MCU w/Crypto 64KB Flash, 8KB RAM
IC MCU 16BIT 64KB FLASH 28SPDIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GB202-E/SP | PIC24FJ64GB202-E/SP | PIC24FJ64GB202-E/SP | PIC24FJ64GB202-E/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | ||
| I/O Ports | 20 |