The PIC24FJ64GB202-E/SO is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 32 MHz and a flash memory capacity of 64 KB. It supports a variety of communication interfaces, including multiple UART, I²C, and SPI modules, making it suitable for diverse applications. The device includes a 10/12-bit, 12-channel analog-to-digital converter with a conversion rate of up to 500 ksps, as well as enhanced analog comparators and programmable voltage references. This microcontroller is designed for low-power applications, offering multiple power management modes, including deep sleep with a typical current consumption of 40 nA. It also features a hardware real-time clock/calendar and a cryptographic engine supporting AES and TDES encryption, enhancing security for applications requiring data protection. The device operates within a supply voltage range of 2.0V to 3.6V and includes built-in programming and debugging support through ICSP and JTAG interfaces. Engineers considering this microcontroller will find it suitable for projects that require efficient power management, robust communication capabilities, and enhanced security features.
IC MCU 16BIT 64KB FLASH 28SOIC
16-bit Microcontrollers - MCU 16bit MCU w/Crypto 64KB Flash, 8KB RAM
IC MCU 16BIT 64KB FLASH 28SOIC
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SOIC
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GB202-E/SO | PIC24FJ64GB202-E/SO | PIC24FJ64GB202-E/SO | PIC24FJ64GB202-E/SO |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH |