The PIC24FJ64GB202-E/MM is a 16-bit microcontroller featuring 64KB of Flash memory and designed for low-power applications. It operates within a supply voltage range of 2.0V to 3.6V and supports various power management modes, including Deep Sleep, which allows for extremely low current consumption. The device includes a 10/12-bit, 12-channel analog-to-digital converter with a conversion rate of up to 500 ksps, as well as multiple analog features such as rail-to-rail comparators and programmable voltage references. This microcontroller is equipped with a USB v2.0 On-The-Go compliant interface, allowing it to function as either a host or peripheral. It supports multiple communication protocols, including I²C, SPI, and UART, making it versatile for various applications. The architecture allows for up to 16 MIPS operation at 32 MHz, with an internal oscillator and PLL options for flexible clock management. The device also features a cryptographic engine supporting AES and TDES encryption, enhancing security for applications requiring data protection. With its combination of performance, low power consumption, and extensive peripheral support, the PIC24FJ64GB202-E/MM is suitable for a wide range of embedded applications.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-QFN-S (6x6)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 64KB FLASH 28QFN
MCU, 16BIT, 32MHZ, QFN-S-28; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16bit MCU w/Crypto 64KB Flash, 8KB RAM
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GB202-E/MM-ND | PIC24FJ64GB202-E/MM | PIC24FJ64GB202-E/MM | 29Y8197 | PIC24FJ64GB202-E/MM |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Qfn-S-28; Product Range Microchip | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 9x10b/12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |