The PIC24FJ64GB110-I/PF is a 16-bit microcontroller from the PIC24FJ family, featuring a maximum operating frequency of 32 MHz and capable of executing up to 16 MIPS. It includes 64 KB of Flash memory and is housed in a 100-pin TQFP package. The device supports USB On-The-Go (OTG) functionality, allowing it to operate in both host and peripheral modes, with compliance to USB v2.0 standards. Power management features include an on-chip voltage regulator, multiple low-power modes, and a typical sleep current of 100 nA. The microcontroller is equipped with a 10-bit, up to 16-channel analog-to-digital converter (ADC) capable of 500 ksps, and three analog comparators. It also supports various communication protocols, including I2C, and offers remappable peripherals for flexible design options. This microcontroller is suitable for applications requiring efficient power management, USB connectivity, and robust processing capabilities.
Win Source Part Number: 1085139-PIC24FJ64GB1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24FJ128GA010-I/PF
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24FJ64GB110
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24FJ64GB110-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB110-I
IC MCU 16BIT 64KB FLASH 100TQFP
IC MCU 16BIT 64KB FLASH 100TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (14x14)
16-bit Microcontrollers - MCU 16B 16MIPS 64KB I/O RAM84 OTG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085139-PIC24FJ64GB110-I/PF | PIC24FJ64GB110-I/PF-ND | 685-PIC24FJ64GB110-I/PF | PIC24FJ64GB110-I/PF | PIC24FJ64GB110-I/PF | PIC24FJ64GB110-I/PF | PIC24FJ64GB110-I/PF |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |