Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ64GB106-I/PT PIC24FJ64GB106-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 061925-PIC24FJ64GB10 6-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 51 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 061925-PIC24FJ64GB10 6-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 51 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ64GB106-I/PT - 061925-PIC24FJ64GB106-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GB106-I/PT
061925-PIC24FJ64GB106-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ64GB106-I/PT 061925-PIC24FJ64GB106-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 061925-PIC24FJ64GB10 6-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 51 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061925-PIC24FJ64GB106-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 51
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24FJ64GB106-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GB106-I/PT-ND
Microcontrollers PIC24FJ64GB106-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 6669529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669529
Microcontrollers 6669529
MCU 64K Flash 8192 RAM USB OTG TQFP64

MCU 64K Flash 8192 RAM USB OTG TQFP64

Supplier's Site
Microcontrollers - 9122828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9122828
Microcontrollers 9122828
MCU 64K Flash 8192 RAM USB OTG TQFP64

MCU 64K Flash 8192 RAM USB OTG TQFP64

Supplier's Site
Microcontrollers - 6669529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669529P
Microcontrollers 6669529P
MCU 64K Flash 8192 RAM USB OTG TQFP64

MCU 64K Flash 8192 RAM USB OTG TQFP64

Supplier's Site
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GB106-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GB106-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GB106-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: PIC24FJ64GB106-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB106-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64TQFP Product overview: PIC24FJ64GB106-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB106-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GB106-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GB106-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GB106-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip - 54M5137 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip
54M5137
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip 54M5137
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of MIPS:16RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of MIPS:16RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GB106-I/PT
16-bit Microcontrollers - MCU PIC24FJ64GB106-I/PT
16-bit Microcontrollers - MCU 16B 16MIPS 64KB I/O RAM84 OTG

16-bit Microcontrollers - MCU 16B 16MIPS 64KB I/O RAM84 OTG

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ64GB106-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GB106-I/PT
Embedded - Microcontrollers PIC24FJ64GB106-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GB106-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GB106-I/PT
Microcontrollers PIC24FJ64GB106-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GB106-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GB106-I/PT
Microcontrollers PIC24FJ64GB106-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
IC MCU 16BIT 64KB FLASH 64TQFP - 536-PIC24FJ64GB106-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 64TQFP
536-PIC24FJ64GB106-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP 536-PIC24FJ64GB106-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061925-PIC24FJ64GB106-I/PT PIC24FJ64GB106-I/PT-ND 6669529 6669529P 685-PIC24FJ64GB106-I/PT PIC24FJ64GB106-I/PT 54M5137 PIC24FJ64GB106-I/PT PIC24FJ64GB106-I/PT PIC24FJ64GB106-I/PT PIC24FJ64GB106-I/PT 536-PIC24FJ64GB106-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ64GB106-I/PT Microcontrollers Microcontrollers Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 64KB FLASH 64TQFP
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details