IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GB004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB004-I
Manufacturer: Microchip Technology
Win Source Part Number: 210149-PIC24FJ64GB00
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): PIC24FJ64GB004-I/ML;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)
MCU 64K Flash 8192 RAM PPS USB TQFP44
MCU 64K Flash 8192 RAM PPS USB TQFP44
MCU 64K Flash 8192 RAM PPS USB TQFP44
16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG
IC MCU 16BIT 64KB FLASH 44TQFP
IC MCU 16BIT 64KB FLASH 44TQFP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 44TQFP
16-bit Microcontrollers - MCU 64KB Flash 8KB RAM nanoWatt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ64GB004-I/PT | 210149-PIC24FJ64GB004-I/PT | PIC24FJ64GB004-I/PT-ND | 6670264 | 6670264P | 70047417 | PIC24FJ64GB004-I/PT | PIC24FJ64GB004-I/PT | PIC24FJ64GB004-I/PT | PIC24FJ64GB004-I/PT | PIC24FJ64GB004-I/PT |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24FJ64GB004-I/PT | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | 2 to 3.6 volts | |||||
| Serial Interface | I2C/SPI/UART/USB | SPI; UART; USART; USB | USB | USB | I²C; SPI; UART; USB |