Microchip Technology, Inc. Microcontrollers PIC24FJ64GB002-I/SO

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GB002-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GB002-I/SO-ND
Microcontrollers PIC24FJ64GB002-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SOIC

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GB002-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GB002-I/SO
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GB002-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC Product overview: PIC24FJ64GB002-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB002-I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28SOIC Product overview: PIC24FJ64GB002-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GB002-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7037611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037611
Microcontrollers 7037611
MCU, 64KB Flash, 8KB, USB, 28SOIC

MCU, 64KB Flash, 8KB, USB, 28SOIC

Supplier's Site
Microcontrollers - 9115568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115568
Microcontrollers 9115568
MCU, 64KB Flash, 8KB, USB, 28SOIC

MCU, 64KB Flash, 8KB, USB, 28SOIC

Supplier's Site
Microcontrollers - 7037611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037611P
Microcontrollers 7037611P
MCU, 64KB Flash, 8KB, USB, 28SOIC

MCU, 64KB Flash, 8KB, USB, 28SOIC

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FJ64GB002-I/SO - 814219-PIC24FJ64GB002-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GB002-I/SO
814219-PIC24FJ64GB002-I/SO
Embedded - Embedded - Microcontrollers - PIC24FJ64GB002-I/SO 814219-PIC24FJ64GB002-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 814219-PIC24FJ64GB00 2-I/SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 32MHz Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Part Number Series: PIC24FJ64GB002 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 814219-PIC24FJ64GB002-I/SO
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Part Number Series: PIC24FJ64GB002
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GB002-I/SO
16-bit Microcontrollers - MCU PIC24FJ64GB002-I/SO
16-bit Microcontrollers - MCU 16-bit 16MIPS 64KB Flash 8KB RAM

16-bit Microcontrollers - MCU 16-bit 16MIPS 64KB Flash 8KB RAM

Buy Now Datasheet
16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG - 70047415 - Allied Electronics, Inc.
Fort Worth, TX, USA
16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG
70047415
16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG 70047415
16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG

16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-28; Product Range Microchip - 07P9738 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-28; Product Range Microchip
07P9738
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-28; Product Range Microchip 07P9738
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Timers:5RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Timers:5RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC24FJ64GB002-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GB002-I/SO
Embedded - Microcontrollers PIC24FJ64GB002-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC

IC MCU 16BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GB002-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GB002-I/SO
Microcontrollers PIC24FJ64GB002-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC24FJ64GB002-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GB002-I/SO
Microcontrollers PIC24FJ64GB002-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC

IC MCU 16BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GB002-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GB002-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GB002-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC

IC MCU 16BIT 64KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GB002-I/SO-ND 685-PIC24FJ64GB002-I/SO 7037611 7037611P 814219-PIC24FJ64GB002-I/SO PIC24FJ64GB002-I/SO 70047415 07P9738 PIC24FJ64GB002-I/SO PIC24FJ64GB002-I/SO PIC24FJ64GB002-I/SO PIC24FJ64GB002-I/SO
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ64GB002-I/SO 16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x10b
RAM 8 KB 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers