Microchip Technology, Inc. Low Power MCU w/ 64KB ECC Flash PIC24FJ64GA705

Description
PIC24F 16-bit Microcontroller featuring up to 64KB of ECC Flash, 16KB of RAM and eXtreme Low Power. It has 12bit ADC at 200ksps with up to 14 analog inputs, 3 comparators and CTMU for touch applications. Available in 28 pin, 44 pin and 48 pin packages. This family is ideally suited for general purpose applications. Additional Features CPU Modified Harvard Architecture Up to 16 MIPS Operation @ 32 MHz 8 MHz Internal Oscillator 96 MHz PLL option Multiple clock divide options Fast start-up 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier 32-Bit by 16-Bit Hardware Divider 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Analog Features Up to 14-Channel, Software Selectable, 10/12-Bit Analog-to-Digital Converter: 12-bit, 200K samples/second conversion rate (single Sample-and-Hold) Sleep mode operation Charge pump for operating at lower AVDD Band gap reference input feature Windowed threshold compare feature Auto-scan feature Three Analog Comparators with Input Multiplexing LVD Interrupt Above/Below Programmable VLVD Level Charge Time Measurement Unit (CTMU): Allows measurement of capacitance and time Operational in Sleep eXtreme Low-Power Features Sleep and Idle modes Selectively Shut Down Peripherals and/or Core for Substantial Power Reduction and Fast Wake-up Doze mode Allows CPU to Run at a Lower Clock Speed than Peripherals Alternate Clock modes Allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction
Datasheet
Description
PIC24F 16-bit Microcontroller featuring up to 64KB of ECC Flash, 16KB of RAM and eXtreme Low Power. It has 12bit ADC at 200ksps with up to 14 analog inputs, 3 comparators and CTMU for touch applications. Available in 28 pin, 44 pin and 48 pin packages. This family is ideally suited for general purpose applications. Additional Features CPU Modified Harvard Architecture Up to 16 MIPS Operation @ 32 MHz 8 MHz Internal Oscillator 96 MHz PLL option Multiple clock divide options Fast start-up 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier 32-Bit by 16-Bit Hardware Divider 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Analog Features Up to 14-Channel, Software Selectable, 10/12-Bit Analog-to-Digital Converter: 12-bit, 200K samples/second conversion rate (single Sample-and-Hold) Sleep mode operation Charge pump for operating at lower AVDD Band gap reference input feature Windowed threshold compare feature Auto-scan feature Three Analog Comparators with Input Multiplexing LVD Interrupt Above/Below Programmable VLVD Level Charge Time Measurement Unit (CTMU): Allows measurement of capacitance and time Operational in Sleep eXtreme Low-Power Features Sleep and Idle modes Selectively Shut Down Peripherals and/or Core for Substantial Power Reduction and Fast Wake-up Doze mode Allows CPU to Run at a Lower Clock Speed than Peripherals Alternate Clock modes Allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power MCU w/ 64KB ECC Flash - PIC24FJ64GA705 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Power MCU w/ 64KB ECC Flash
PIC24FJ64GA705
Low Power MCU w/ 64KB ECC Flash PIC24FJ64GA705
PIC24F 16-bit Microcontroller featuring up to 64KB of ECC Flash, 16KB of RAM and eXtreme Low Power. It has 12bit ADC at 200ksps with up to 14 analog inputs, 3 comparators and CTMU for touch applications. Available in 28 pin, 44 pin and 48 pin packages. This family is ideally suited for general purpose applications. Additional Features CPU Modified Harvard Architecture Up to 16 MIPS Operation @ 32 MHz 8 MHz Internal Oscillator 96 MHz PLL option Multiple clock divide options Fast start-up 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier 32-Bit by 16-Bit Hardware Divider 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Analog Features Up to 14-Channel, Software Selectable, 10/12-Bit Analog-to-Digital Converter: 12-bit, 200K samples/second conversion rate (single Sample-and-Hold) Sleep mode operation Charge pump for operating at lower AVDD Band gap reference input feature Windowed threshold compare feature Auto-scan feature Three Analog Comparators with Input Multiplexing LVD Interrupt Above/Below Programmable VLVD Level Charge Time Measurement Unit (CTMU): Allows measurement of capacitance and time Operational in Sleep eXtreme Low-Power Features Sleep and Idle modes Selectively Shut Down Peripherals and/or Core for Substantial Power Reduction and Fast Wake-up Doze mode Allows CPU to Run at a Lower Clock Speed than Peripherals Alternate Clock modes Allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction

PIC24F 16-bit Microcontroller featuring up to 64KB of ECC Flash, 16KB of RAM and eXtreme Low Power. It has 12bit ADC at 200ksps with up to 14 analog inputs, 3 comparators and CTMU for touch applications. Available in 28 pin, 44 pin and 48 pin packages. This family is ideally suited for general purpose applications.

Additional Features

  • CPU
    • Modified Harvard Architecture
    • Up to 16 MIPS Operation @ 32 MHz
    • 8 MHz Internal Oscillator
    • 96 MHz PLL option
    • Multiple clock divide options
    • Fast start-up
    • 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier
    • 32-Bit by 16-Bit Hardware Divider
    • 16 x 16-Bit Working Register Array
    • C Compiler Optimized Instruction Set Architecture
    • Two Address Generation Units for Separate Read and Write Addressing of Data Memory
  • Analog Features
    • Up to 14-Channel, Software Selectable, 10/12-Bit Analog-to-Digital Converter:
    • 12-bit, 200K samples/second conversion rate (single Sample-and-Hold)
    • Sleep mode operation
    • Charge pump for operating at lower AVDD
    • Band gap reference input feature
    • Windowed threshold compare feature
    • Auto-scan feature
    • Three Analog Comparators with Input Multiplexing
    • LVD Interrupt Above/Below Programmable VLVD Level
    • Charge Time Measurement Unit (CTMU):
    • Allows measurement of capacitance and time
    • Operational in Sleep
  • eXtreme Low-Power Features
    • Sleep and Idle modes Selectively Shut Down Peripherals and/or Core for Substantial Power Reduction and Fast Wake-up
    • Doze mode Allows CPU to Run at a Lower Clock Speed than Peripherals
    • Alternate Clock modes Allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ64GA705
Product Name Low Power MCU w/ 64KB ECC Flash
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 3
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details