PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-TQFP (7x7)
IC MCU 16BIT 64KB FLASH 48TQFP
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB Flash, 16KB RAM
MCU, 16BIT, 32MHZ, TQFP-48; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 48TQFP
IC MCU 16BIT 64KB FLASH 48TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GA705-I/PT-ND | PIC24FJ64GA705-I/PT | PIC24FJ64GA705-I/PT | 98Y9437 | PIC24FJ64GA705-I/PT | PIC24FJ64GA705-I/PT | PIC24FJ64GA705-I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Tqfp-48; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 14x12b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |