Microchip Technology, Inc. Microcontrollers PIC24FJ64GA702T-I/MV

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA702T-I/MVTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 24F Package: Tape & Reel (TR) Product Status: Active Core Processor: PIC Core Size: 16-Bit Speed: 32MHz Connectivity: I²C, IrDA, LINbus, SPI, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24F
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 32MHz
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA702T-I/MV
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA702T-I/MV
IC MCU 16BIT 64KB FLASH 28UQFN Product overview: PIC24FJ64GA702T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA702T- I/MV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28UQFN Product overview: PIC24FJ64GA702T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA702T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA702T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA702T-I/MV
Microcontrollers PIC24FJ64GA702T-I/MV
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Uqfn-28; Product Range Microchip - 98Y9432 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Uqfn-28; Product Range Microchip
98Y9432
Mcu, 16Bit, 32Mhz, Uqfn-28; Product Range Microchip 98Y9432
MCU, 16BIT, 32MHZ, UQFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, UQFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA702T-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA702T-I/MV
Microcontrollers PIC24FJ64GA702T-I/MV
IC MCU 16BIT 64KB FLASH 28UQFN

IC MCU 16BIT 64KB FLASH 28UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA702T-I/MV
16-bit Microcontrollers - MCU PIC24FJ64GA702T-I/MV
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB Flash, 16KB RAM

16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB Flash, 16KB RAM

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ64GA702T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA702T-I/MV
Embedded - Microcontrollers PIC24FJ64GA702T-I/MV
IC MCU 16BIT 64KB FLASH 28UQFN

IC MCU 16BIT 64KB FLASH 28UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA702T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA702T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA702T-I/MV
IC MCU 16BIT 64KB FLASH 28UQFN

IC MCU 16BIT 64KB FLASH 28UQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA702T-I/MVTR-ND 685-PIC24FJ64GA702T-I/MV PIC24FJ64GA702T-I/MV 98Y9432 PIC24FJ64GA702T-I/MV PIC24FJ64GA702T-I/MV PIC24FJ64GA702T-I/MV PIC24FJ64GA702T-I/MV
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Mcu, 16Bit, 32Mhz, Uqfn-28; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details