Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ64GA702-I/SS PIC24FJ64GA702-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 889793-PIC24FJ64GA70 2-I/SS Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA702 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889793-PIC24FJ64GA70 2-I/SS Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA702 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ64GA702-I/SS - 889793-PIC24FJ64GA702-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA702-I/SS
889793-PIC24FJ64GA702-I/SS
Embedded - Embedded - Microcontrollers - PIC24FJ64GA702-I/SS 889793-PIC24FJ64GA702-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889793-PIC24FJ64GA70 2-I/SS Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA702 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889793-PIC24FJ64GA702-I/SS
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ64GA702
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA702-I/SS
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA702-I/SS
IC MCU 16BIT 64KB FLASH 28SSOP Product overview: PIC24FJ64GA702-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA702-I /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28SSOP Product overview: PIC24FJ64GA702-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA702-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1772503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772503
Microcontrollers 1772503
16-bit, 16 MIPS, 64KB Flash, 16KB RAM

16-bit, 16 MIPS, 64KB Flash, 16KB RAM

Supplier's Site
Microcontrollers - 1772503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772503P
Microcontrollers 1772503P
16-bit, 16 MIPS, 64KB Flash, 16KB RAM

16-bit, 16 MIPS, 64KB Flash, 16KB RAM

Supplier's Site
Microcontrollers - 1772230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772230
Microcontrollers 1772230
16-bit, 16 MIPS, 64KB Flash, 16KB RAM

16-bit, 16 MIPS, 64KB Flash, 16KB RAM

Supplier's Site
Microcontrollers - PIC24FJ64GA702-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA702-I/SS-ND
Microcontrollers PIC24FJ64GA702-I/SS-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip - 02AH4633 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip
02AH4633
Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip 02AH4633
MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA702-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA702-I/SS
Microcontrollers PIC24FJ64GA702-I/SS
IC MCU 16BIT 64KB FLASH 28SSOP

IC MCU 16BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA702-I/SS
16-bit Microcontrollers - MCU PIC24FJ64GA702-I/SS
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB Flash, 16KB RAM

16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB Flash, 16KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA702-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA702-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA702-I/SS
IC MCU 16BIT 64KB FLASH 28SSOP

IC MCU 16BIT 64KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC24FJ64GA702-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA702-I/SS
Microcontrollers PIC24FJ64GA702-I/SS
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

Buy Now Datasheet
IC MCU 16-BIT 64KB FLASH 28SSOP - 536-PIC24FJ64GA702-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 16-BIT 64KB FLASH 28SSOP
536-PIC24FJ64GA702-I/SS
IC MCU 16-BIT 64KB FLASH 28SSOP 536-PIC24FJ64GA702-I/SS
IC MCU 16-BIT 64KB FLASH 28SSOP

IC MCU 16-BIT 64KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA702-I/SS
Embedded - Microcontrollers PIC24FJ64GA702-I/SS
IC MCU 16BIT 64KB FLASH 28SSOP

IC MCU 16BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889793-PIC24FJ64GA702-I/SS 685-PIC24FJ64GA702-I/SS 1772503 1772503P PIC24FJ64GA702-I/SS-ND 02AH4633 PIC24FJ64GA702-I/SS PIC24FJ64GA702-I/SS PIC24FJ64GA702-I/SS PIC24FJ64GA702-I/SS 536-PIC24FJ64GA702-I/SS PIC24FJ64GA702-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ64GA702-I/SS 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 16-BIT 64KB FLASH 28SSOP Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 48 MHz
RAM 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers