The PIC24FJ256GA705 is a 16-bit microcontroller from Microchip's PIC24 family, operating at a maximum speed of 32 MHz. It features a modified Harvard architecture and can achieve up to 16 MIPS performance. The device includes 256 KB of Flash memory and 16 KB of RAM, making it suitable for a variety of applications requiring substantial program and data storage. This microcontroller supports a wide range of peripherals, including up to 14 channels of 10/12-bit analog-to-digital conversion, multiple timers, and communication interfaces such as I²C, SPI, and UART. It also incorporates low-power features, including sleep and idle modes, which allow for significant power savings during operation. The operating voltage range is between 2.0V and 3.6V, and it is rated for an ambient temperature range of -40°C to +125°C, making it suitable for industrial applications. The device is packaged in a 28-pin QFN format, which is advantageous for space-constrained designs. Overall, the PIC24FJ256GA705 is a versatile microcontroller that offers a balance of performance, memory, and peripheral options for embedded system developers.
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 64KB FLASH 28QFN
IC MCU 16BIT 64KB FLASH 28QFN
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB Flash, 16KB RAM
MCU, 16BIT, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GA702-I/ML-ND | PIC24FJ64GA702-I/ML | PIC24FJ64GA702-I/ML | PIC24FJ64GA702-I/ML | PIC24FJ64GA702-I/ML | 98Y9427 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |