Microchip Technology, Inc. Low Power MCU with Security & Segmented LCD PIC24FJ64GA412

Description
16-bit microcontroller featuring an integrated crypto module and eXtreme Low Power. This device includes 64KB Flash, 8KB RAM, segmented LCD and other advanced peripherals. The combination of features makes the part ideally suited for low power embedded security applications. Additional Features Cryptographic Engine Performs NIST Standard Encryption/Decryptio n Operations without CPU Intervention AES Cipher Support for 128, 192 and 256-Bit Keys DES/3DES Cipher Support, with up to Three Unique Keys for 3DES Supports ECB, CBC, OFB, CTR and CFB128 modes Programmatically Secure OTP Array for Key Storage True Random Number Generation Battery-Backed RAM Key Storage Extreme Low Power Multiple Power Management Options for Extreme Power Reduction: VBAT allows for lowest power consumption on backup battery (with or without RTCC) Deep Sleep allows near total power-down with the ability to wake-up on external triggers Sleep and Idle modes selectively shut down peripherals and/or core for substantial power reduction and fast wake-up Doze mode allows CPU to run at a lower clock speed than peripherals Alternate Clock modes allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction Extreme Low-Power Current Consumption for Deep Sleep WDT: 650 nA @ 2V typical RTCC: 650 nA @ 32 kHz, 2V typical Deep Sleep current, 60 nA typical 160 uA/MHz in Run mode CPU Modified Harvard Architecture Up to 16 MIPS Operation @ 32 MHz 8 MHz Internal Oscillator: 96 MHz PLL / Multiple clock divide options / Fast start-up 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier 32-Bit by 16-Bit Hardware Divider 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Analog Features 10/12-Bit, up to 24-Channel Analog-to-Digital (A/D) Converter: Conversion rate of 500 ksps (10-bit), 200 kbps (12-bit) Auto-scan and threshold compare features Conversion available during Sleep One 10-Bit Digital-to-Analog Converter (DAC): 1Msps update rate Three Rail-to-Rail, Enhanced Analog Comparators with Programmable Input/Output Configuration Charge Time Measurement Unit (CTMU) for cap touch or precise time measurement Dual Partition Flash with Live Update Capability Capable of Holding Two Independent Software Applications, including Bootloader Permits Simultaneous Programming of One Partition while Executing Application Code from the Other Allows Run-Time Switching Between Active Partitions
Datasheet
Description
16-bit microcontroller featuring an integrated crypto module and eXtreme Low Power. This device includes 64KB Flash, 8KB RAM, segmented LCD and other advanced peripherals. The combination of features makes the part ideally suited for low power embedded security applications. Additional Features Cryptographic Engine Performs NIST Standard Encryption/Decryptio n Operations without CPU Intervention AES Cipher Support for 128, 192 and 256-Bit Keys DES/3DES Cipher Support, with up to Three Unique Keys for 3DES Supports ECB, CBC, OFB, CTR and CFB128 modes Programmatically Secure OTP Array for Key Storage True Random Number Generation Battery-Backed RAM Key Storage Extreme Low Power Multiple Power Management Options for Extreme Power Reduction: VBAT allows for lowest power consumption on backup battery (with or without RTCC) Deep Sleep allows near total power-down with the ability to wake-up on external triggers Sleep and Idle modes selectively shut down peripherals and/or core for substantial power reduction and fast wake-up Doze mode allows CPU to run at a lower clock speed than peripherals Alternate Clock modes allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction Extreme Low-Power Current Consumption for Deep Sleep WDT: 650 nA @ 2V typical RTCC: 650 nA @ 32 kHz, 2V typical Deep Sleep current, 60 nA typical 160 uA/MHz in Run mode CPU Modified Harvard Architecture Up to 16 MIPS Operation @ 32 MHz 8 MHz Internal Oscillator: 96 MHz PLL / Multiple clock divide options / Fast start-up 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier 32-Bit by 16-Bit Hardware Divider 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Analog Features 10/12-Bit, up to 24-Channel Analog-to-Digital (A/D) Converter: Conversion rate of 500 ksps (10-bit), 200 kbps (12-bit) Auto-scan and threshold compare features Conversion available during Sleep One 10-Bit Digital-to-Analog Converter (DAC): 1Msps update rate Three Rail-to-Rail, Enhanced Analog Comparators with Programmable Input/Output Configuration Charge Time Measurement Unit (CTMU) for cap touch or precise time measurement Dual Partition Flash with Live Update Capability Capable of Holding Two Independent Software Applications, including Bootloader Permits Simultaneous Programming of One Partition while Executing Application Code from the Other Allows Run-Time Switching Between Active Partitions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power MCU with Security & Segmented LCD - PIC24FJ64GA412 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Power MCU with Security & Segmented LCD
PIC24FJ64GA412
Low Power MCU with Security & Segmented LCD PIC24FJ64GA412
16-bit microcontroller featuring an integrated crypto module and eXtreme Low Power. This device includes 64KB Flash, 8KB RAM, segmented LCD and other advanced peripherals. The combination of features makes the part ideally suited for low power embedded security applications. Additional Features Cryptographic Engine Performs NIST Standard Encryption/Decryptio n Operations without CPU Intervention AES Cipher Support for 128, 192 and 256-Bit Keys DES/3DES Cipher Support, with up to Three Unique Keys for 3DES Supports ECB, CBC, OFB, CTR and CFB128 modes Programmatically Secure OTP Array for Key Storage True Random Number Generation Battery-Backed RAM Key Storage Extreme Low Power Multiple Power Management Options for Extreme Power Reduction: VBAT allows for lowest power consumption on backup battery (with or without RTCC) Deep Sleep allows near total power-down with the ability to wake-up on external triggers Sleep and Idle modes selectively shut down peripherals and/or core for substantial power reduction and fast wake-up Doze mode allows CPU to run at a lower clock speed than peripherals Alternate Clock modes allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction Extreme Low-Power Current Consumption for Deep Sleep WDT: 650 nA @ 2V typical RTCC: 650 nA @ 32 kHz, 2V typical Deep Sleep current, 60 nA typical 160 uA/MHz in Run mode CPU Modified Harvard Architecture Up to 16 MIPS Operation @ 32 MHz 8 MHz Internal Oscillator: 96 MHz PLL / Multiple clock divide options / Fast start-up 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier 32-Bit by 16-Bit Hardware Divider 16 x 16-Bit Working Register Array C Compiler Optimized Instruction Set Architecture Two Address Generation Units for Separate Read and Write Addressing of Data Memory Analog Features 10/12-Bit, up to 24-Channel Analog-to-Digital (A/D) Converter: Conversion rate of 500 ksps (10-bit), 200 kbps (12-bit) Auto-scan and threshold compare features Conversion available during Sleep One 10-Bit Digital-to-Analog Converter (DAC): 1Msps update rate Three Rail-to-Rail, Enhanced Analog Comparators with Programmable Input/Output Configuration Charge Time Measurement Unit (CTMU) for cap touch or precise time measurement Dual Partition Flash with Live Update Capability Capable of Holding Two Independent Software Applications, including Bootloader Permits Simultaneous Programming of One Partition while Executing Application Code from the Other Allows Run-Time Switching Between Active Partitions

16-bit microcontroller featuring an integrated crypto module and eXtreme Low Power. This device includes 64KB Flash, 8KB RAM, segmented LCD and other advanced peripherals. The combination of features makes the part ideally suited for low power embedded security applications.

Additional Features

  • Cryptographic Engine
    • Performs NIST Standard Encryption/Decryption Operations without CPU Intervention
    • AES Cipher Support for 128, 192 and 256-Bit Keys
    • DES/3DES Cipher Support, with up to Three Unique Keys for 3DES
    • Supports ECB, CBC, OFB, CTR and CFB128 modes
    • Programmatically Secure OTP Array for Key Storage
    • True Random Number Generation
    • Battery-Backed RAM Key Storage
  • Extreme Low Power
    • Multiple Power Management Options for Extreme Power Reduction:
    • VBAT allows for lowest power consumption on backup battery (with or without RTCC)
    • Deep Sleep allows near total power-down with the ability to wake-up on external triggers
    • Sleep and Idle modes selectively shut down peripherals and/or core for substantial power reduction and fast wake-up
    • Doze mode allows CPU to run at a lower clock speed than peripherals
    • Alternate Clock modes allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction
    • Extreme Low-Power Current Consumption for Deep Sleep WDT: 650 nA @ 2V typical RTCC: 650 nA @ 32 kHz, 2V typical Deep Sleep current, 60 nA typical
    • 160 uA/MHz in Run mode
  • CPU
    • Modified Harvard Architecture
    • Up to 16 MIPS Operation @ 32 MHz
    • 8 MHz Internal Oscillator: 96 MHz PLL / Multiple clock divide options / Fast start-up
    • 17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier
    • 32-Bit by 16-Bit Hardware Divider
    • 16 x 16-Bit Working Register Array
    • C Compiler Optimized Instruction Set Architecture
    • Two Address Generation Units for Separate Read and Write Addressing of Data Memory
  • Analog Features
    • 10/12-Bit, up to 24-Channel Analog-to-Digital (A/D) Converter:
    • Conversion rate of 500 ksps (10-bit), 200 kbps (12-bit)
    • Auto-scan and threshold compare features
    • Conversion available during Sleep
    • One 10-Bit Digital-to-Analog Converter (DAC): 1Msps update rate
    • Three Rail-to-Rail, Enhanced Analog Comparators with Programmable Input/Output Configuration
    • Charge Time Measurement Unit (CTMU) for cap touch or precise time measurement
  • Dual Partition Flash with Live Update Capability
    • Capable of Holding Two Independent Software Applications, including Bootloader
    • Permits Simultaneous Programming of One Partition while Executing Application Code from the Other
    • Allows Run-Time Switching Between Active Partitions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ64GA412
Product Name Low Power MCU with Security & Segmented LCD
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 31
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7691AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details