The PIC24FJ256GA412 is a 16-bit microcontroller operating at a maximum speed of 32 MHz, featuring a modified Harvard architecture. It includes 256 KB of flash memory and 16 KB of RAM, packaged in a 64-pin TQFP. The device supports extreme low-power operation with multiple power management modes, including deep sleep and various clock modes for power reduction. It incorporates a cryptographic engine capable of performing AES and DES encryption without CPU intervention, enhancing security for applications. The microcontroller also features a 10/12-bit A/D converter with up to 24 channels, a 10-bit D/A converter, and multiple digital communication interfaces, including USB On-The-Go, SPI, I2C, and UART. Additional features include a dual partition flash memory for live updates, a real-time clock/calendar, and extensive peripheral support, making it suitable for a wide range of applications requiring efficient processing and low power consumption. The operating temperature range is -40°C to +85°C, and it is RoHS compliant.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)
16-bit Microcontrollers - MCU 16 BIT MCU, 16 MIPS 64KB Flash, XLP, LCD
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
MCU, 16BIT, 32MHZT, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GA406-I/PT-ND | PIC24FJ64GA406-I/PT | PIC24FJ64GA406-I/PT | PIC24FJ64GA406-I/PT | PIC24FJ64GA406-I/PT | 92X9004 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 32Mhzt, Tqfp-64; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x10b/12b; D/A 1x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |