PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 121-TFBGA (10x10)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 121-TFBGA (10x10)
MCU, 16BIT, 32MHZ, BGA-85; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:85Pins; MCU Case Style:BGA RoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 121TFBGA
IC MCU 16BIT 64KB FLASH 121TFBGA
16-bit Microcontrollers - MCU 16b 16MIPS 64KB FL 8KBRM 85I/O XLP Vbat
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GA310T-I/BG-ND | PIC24FJ64GA310T-I/BG | 41T4390 | PIC24FJ64GA310T-I/BG | PIC24FJ64GA310T-I/BG | PIC24FJ64GA310T-I/BG |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Bga-85; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |