Microchip Technology, Inc. Low Power MCU w/ Integrated Analog, LCD PIC24FJ64GA310

Description
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions the RTCC to a battery supply when Vdd is removed. The family includes a 480 segment LCD Driver with 60 segment x 8 common drive capability. The combination of feature make the part ideally suited to a number of battery powered and general purpose applications. Additional Features Low Power nanoWatt XLP 10 nA Deep Sleep mode 400 nA RTCC in Vbat mode 330 nA Low Voltage Sleep mode (RAM retention) 400 nA Real Time Clock & Calendar operation in Sleep modes 270 nA Watch Dog Timer operation in Deep Sleep modes 150 uA/MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Low Voltage Sleep, Deep Sleep, Vbat Multiple, Switchable Clock Modes for Optimum Performance and Power Management System Supervisors: Low Power BOR, WDT, INT0 and RTCC CPU Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals Up to 480 segment LCD Driver with 60 segment x 8 common drive 10/12-bit Differential ADC, 24 channels, 200/500 Ksps with Threshold Detect Peripheral Pin Select allows I/O remapping of many peripherals in real time Charge Time Measurement Unit (CTMU) enabling 24 channels of Capacitive Touch Three Analog rail-to-rail comparators Peripherals Hardware RTCC, Real-Time Clock Calendar with Alarms System Internal oscillators support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor - allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator System Supervisors: Low Power BOR, WDT, INT0 and RTCC JTAG Boundary Scan
Datasheet
Description
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions the RTCC to a battery supply when Vdd is removed. The family includes a 480 segment LCD Driver with 60 segment x 8 common drive capability. The combination of feature make the part ideally suited to a number of battery powered and general purpose applications. Additional Features Low Power nanoWatt XLP 10 nA Deep Sleep mode 400 nA RTCC in Vbat mode 330 nA Low Voltage Sleep mode (RAM retention) 400 nA Real Time Clock & Calendar operation in Sleep modes 270 nA Watch Dog Timer operation in Deep Sleep modes 150 uA/MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Low Voltage Sleep, Deep Sleep, Vbat Multiple, Switchable Clock Modes for Optimum Performance and Power Management System Supervisors: Low Power BOR, WDT, INT0 and RTCC CPU Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals Up to 480 segment LCD Driver with 60 segment x 8 common drive 10/12-bit Differential ADC, 24 channels, 200/500 Ksps with Threshold Detect Peripheral Pin Select allows I/O remapping of many peripherals in real time Charge Time Measurement Unit (CTMU) enabling 24 channels of Capacitive Touch Three Analog rail-to-rail comparators Peripherals Hardware RTCC, Real-Time Clock Calendar with Alarms System Internal oscillators support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor - allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator System Supervisors: Low Power BOR, WDT, INT0 and RTCC JTAG Boundary Scan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power MCU w/ Integrated Analog, LCD - PIC24FJ64GA310 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Power MCU w/ Integrated Analog, LCD
PIC24FJ64GA310
Low Power MCU w/ Integrated Analog, LCD PIC24FJ64GA310
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions the RTCC to a battery supply when Vdd is removed. The family includes a 480 segment LCD Driver with 60 segment x 8 common drive capability. The combination of feature make the part ideally suited to a number of battery powered and general purpose applications. Additional Features Low Power nanoWatt XLP 10 nA Deep Sleep mode 400 nA RTCC in Vbat mode 330 nA Low Voltage Sleep mode (RAM retention) 400 nA Real Time Clock & Calendar operation in Sleep modes 270 nA Watch Dog Timer operation in Deep Sleep modes 150 uA/MHz Run mode Power Modes: Run, Doze, Idle, Sleep, Low Voltage Sleep, Deep Sleep, Vbat Multiple, Switchable Clock Modes for Optimum Performance and Power Management System Supervisors: Low Power BOR, WDT, INT0 and RTCC CPU Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Peripherals Up to 480 segment LCD Driver with 60 segment x 8 common drive 10/12-bit Differential ADC, 24 channels, 200/500 Ksps with Threshold Detect Peripheral Pin Select allows I/O remapping of many peripherals in real time Charge Time Measurement Unit (CTMU) enabling 24 channels of Capacitive Touch Three Analog rail-to-rail comparators Peripherals Hardware RTCC, Real-Time Clock Calendar with Alarms System Internal oscillators support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor - allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator System Supervisors: Low Power BOR, WDT, INT0 and RTCC JTAG Boundary Scan

PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions the RTCC to a battery supply when Vdd is removed. The family includes a 480 segment LCD Driver with 60 segment x 8 common drive capability. The combination of feature make the part ideally suited to a number of battery powered and general purpose applications.

Additional Features

  • Low Power nanoWatt XLP
    • 10 nA Deep Sleep mode
    • 400 nA RTCC in Vbat mode
    • 330 nA Low Voltage Sleep mode (RAM retention)
    • 400 nA Real Time Clock & Calendar operation in Sleep modes
    • 270 nA Watch Dog Timer operation in Deep Sleep modes
    • 150 uA/MHz Run mode
    • Power Modes: Run, Doze, Idle, Sleep, Low Voltage Sleep, Deep Sleep, Vbat
    • Multiple, Switchable Clock Modes for Optimum Performance and Power Management
    • System Supervisors: Low Power BOR, WDT, INT0 and RTCC
  • CPU
    • Up to 16 MIPS performance
    • Single Cycle Instruction Execution
    • 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set System
  • Peripherals
    • Up to 480 segment LCD Driver with 60 segment x 8 common drive
    • 10/12-bit Differential ADC, 24 channels, 200/500 Ksps with Threshold Detect
    • Peripheral Pin Select allows I/O remapping of many peripherals in real time
    • Charge Time Measurement Unit (CTMU) enabling 24 channels of Capacitive Touch
    • Three Analog rail-to-rail comparators Peripherals
    • Hardware RTCC, Real-Time Clock Calendar with Alarms
  • System
    • Internal oscillators support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • Fail-Safe Clock Monitor - allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
    • System Supervisors: Low Power BOR, WDT, INT0 and RTCC
    • JTAG Boundary Scan
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ64GA310
Product Name Low Power MCU w/ Integrated Analog, LCD
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 19
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers