Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ64GA310-I/PT PIC24FJ64GA310-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 930577-PIC24FJ64GA31 0-I/PT Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 32MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 24x10/12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA310 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930577-PIC24FJ64GA31 0-I/PT Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 32MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 24x10/12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA310 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ64GA310-I/PT - 930577-PIC24FJ64GA310-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA310-I/PT
930577-PIC24FJ64GA310-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ64GA310-I/PT 930577-PIC24FJ64GA310-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 930577-PIC24FJ64GA31 0-I/PT Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 32MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 24x10/12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA310 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930577-PIC24FJ64GA310-I/PT
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ64GA310
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GA310-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA310-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA310-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24FJ64GA310-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA310-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24FJ64GA310-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA310-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA310-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA310-I/PT-ND
Microcontrollers PIC24FJ64GA310-I/PT-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ64GA310-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA310-I/PT
Embedded - Microcontrollers PIC24FJ64GA310-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA310-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA310-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA310-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA310-I/PT
16-bit Microcontrollers - MCU PIC24FJ64GA310-I/PT
16-bit Microcontrollers - MCU 16b 16MIPS 64KB FL 8KBRAM LCD XLP Vbat

16-bit Microcontrollers - MCU 16b 16MIPS 64KB FL 8KBRAM LCD XLP Vbat

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip - 39T6771 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip
39T6771
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 39T6771
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA310-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA310-I/PT
Microcontrollers PIC24FJ64GA310-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 930577-PIC24FJ64GA310-I/PT 685-PIC24FJ64GA310-I/PT PIC24FJ64GA310-I/PT-ND PIC24FJ64GA310-I/PT PIC24FJ64GA310-I/PT PIC24FJ64GA310-I/PT 39T6771 PIC24FJ64GA310-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ64GA310-I/PT 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details