PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 64KB FLASH 80TQFP
MCU, 16BIT, 32MHZ, TQFP-80; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:80Pins; MCU Case Style:TQFPRoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 80TQFP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 80-TQFP (12x12)
16-bit Microcontrollers - MCU 16b 16MIPS 64KB FL 8KBRM 69I/O XLP Vbat
IC MCU 16BIT 64KB FLASH 80TQFP
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GA308T-I/PT-ND | PIC24FJ64GA308T-I/PT | 41T4389 | PIC24FJ64GA308T-I/PT | PIC24FJ64GA308T-I/PT | PIC24FJ64GA308T-I/PT | PIC24FJ64GA308T-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-80; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x10b/12b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |