Microchip Technology, Inc. Microcontrollers PIC24FJ64GA204-I/PT

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA204-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA204-I/PT-ND
Microcontrollers PIC24FJ64GA204-I/PT-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA204-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA204-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA204-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA204-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ64GA204-I/PT - 792251-PIC24FJ64GA204-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA204-I/PT
792251-PIC24FJ64GA204-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ64GA204-I/PT 792251-PIC24FJ64GA204-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792251-PIC24FJ64GA20 4-I/PT Series: PIC XLP 24F Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, PMP/PSP, SmartCard, SPI, UART/USART Peripherals: AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x10b/12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ64GA204 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): PIC24FJ64GA204T-I/ML ; PIC24FJ64GA204-I/ML; PIC24FJ64GA204T-I/PT ; Introduction Date: May 15, 2014 ECCN: 5A992.c Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792251-PIC24FJ64GA204-I/PT
Series: PIC XLP 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, PMP/PSP, SmartCard, SPI, UART/USART
Peripherals: AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ64GA204
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): PIC24FJ64GA204T-I/ML; PIC24FJ64GA204-I/ML; PIC24FJ64GA204T-I/PT;
Introduction Date: May 15, 2014
ECCN: 5A992.c
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA204-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA204-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA204-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip - 64W6844 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip
64W6844
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip 64W6844
MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA204-I/PT
16-bit Microcontrollers - MCU PIC24FJ64GA204-I/PT
16-bit Microcontrollers - MCU 64KB Flsh 8KB RAM 16MIPS Crypto

16-bit Microcontrollers - MCU 64KB Flsh 8KB RAM 16MIPS Crypto

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA204-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA204-I/PT
Microcontrollers PIC24FJ64GA204-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA204-I/PT
Embedded - Microcontrollers PIC24FJ64GA204-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA204-I/PT-ND 685-PIC24FJ64GA204-I/PT 792251-PIC24FJ64GA204-I/PT PIC24FJ64GA204-I/PT 64W6844 PIC24FJ64GA204-I/PT PIC24FJ64GA204-I/PT PIC24FJ64GA204-I/PT
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ64GA204-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x10b/12b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details