16-bit Microcontrollers - MCU 16bit MCU w/Crypto 64KB Flash, 8KB RAM
IC MCU 16BIT 64KB FLASH 28SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 28-SSOP
MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOPRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GA202-E/SS | PIC24FJ64GA202-E/SS | PIC24FJ64GA202-E/SS | PIC24FJ64GA202-E/SS | 29Y8194 |
| Product Name | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH |