Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ64GA106-I/M PIC24FJ64GA106-I/M

Description
Manufacturer: Microchip Technology Win Source Part Number: 061924-PIC24FJ64GA10 6-I/M Packaging: Tube/Rail Core Processor: PIC Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 061924-PIC24FJ64GA10 6-I/M Packaging: Tube/Rail Core Processor: PIC Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ64GA106-I/M - 061924-PIC24FJ64GA106-I/M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA106-I/M
061924-PIC24FJ64GA106-I/M
Embedded - Embedded - Microcontrollers - PIC24FJ64GA106-I/M 061924-PIC24FJ64GA106-I/M
Manufacturer: Microchip Technology Win Source Part Number: 061924-PIC24FJ64GA10 6-I/M Packaging: Tube/Rail Core Processor: PIC Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061924-PIC24FJ64GA106-I/M
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GA106-I/M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA106-I/M
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA106-I/M
IC MCU 16BIT 64KB FLASH 64QFN Product overview: PIC24FJ64GA106-I/M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA106-I /M can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64QFN Product overview: PIC24FJ64GA106-I/M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA106-I/M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061924-PIC24FJ64GA106-I/M 685-PIC24FJ64GA106-I/M
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ64GA106-I/M 16-bit 16BIT 64KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 32 MHz
RAM 64 KB 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details