Microchip Technology, Inc. Microcontrollers PIC24FJ64GA104T-I/PT

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ64GA104T-I/PT is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 32 MHz and capable of executing up to 16 MIPS. It includes 64 KB of flash program memory with a minimum endurance of 10,000 erase/write cycles and a data retention period of at least 20 years. The device operates within a voltage range of 2.0V to 3.6V and supports various power management modes, including a deep sleep mode that consumes as little as 20 nA. This microcontroller is equipped with a 10-bit, up to 13-channel analog-to-digital converter (ADC) with a conversion rate of 500 ksps, and it features three analog comparators. It also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debug (ICD) through two pins, along with JTAG boundary scan support. The device is designed for industrial applications, with an operating temperature range of -40°C to +85°C. The package type is a 44-lead TQFP, making it suitable for various embedded system designs.

Datasheet Summary
Powered by GS/AI

The PIC24FJ64GA104T-I/PT is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 32 MHz and capable of executing up to 16 MIPS. It includes 64 KB of flash program memory with a minimum endurance of 10,000 erase/write cycles and a data retention period of at least 20 years. The device operates within a voltage range of 2.0V to 3.6V and supports various power management modes, including a deep sleep mode that consumes as little as 20 nA. This microcontroller is equipped with a 10-bit, up to 13-channel analog-to-digital converter (ADC) with a conversion rate of 500 ksps, and it features three analog comparators. It also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debug (ICD) through two pins, along with JTAG boundary scan support. The device is designed for industrial applications, with an operating temperature range of -40°C to +85°C. The package type is a 44-lead TQFP, making it suitable for various embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA104T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA104T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA104T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ64GA104T-I/PT - 809603-PIC24FJ64GA104T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA104T-I/PT
809603-PIC24FJ64GA104T-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ64GA104T-I/PT 809603-PIC24FJ64GA104T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 809603-PIC24FJ64GA10 4T-I/PT Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,200 MSL Level: 3 (168 Hours) Part Number Series: PIC24FJ64GA104 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 809603-PIC24FJ64GA104T-I/PT
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,200
MSL Level: 3 (168 Hours)
Part Number Series: PIC24FJ64GA104
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA104T-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA104T-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA104T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA104T- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA104T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA104T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA104T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA104T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA104T-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA104T-I/PT
16-bit Microcontrollers - MCU PIC24FJ64GA104T-I/PT
16-bit Microcontrollers - MCU 64KB Flash 8KB RAM nanoWatt

16-bit Microcontrollers - MCU 64KB Flash 8KB RAM nanoWatt

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA104T-I/PT
Embedded - Microcontrollers PIC24FJ64GA104T-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip - 45P4825 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip
45P4825
Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip 45P4825
MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA104T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA104T-I/PT
Microcontrollers PIC24FJ64GA104T-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA104T-I/PTCT-ND 809603-PIC24FJ64GA104T-I/PT 685-PIC24FJ64GA104T-I/PT PIC24FJ64GA104T-I/PT PIC24FJ64GA104T-I/PT PIC24FJ64GA104T-I/PT 45P4825 PIC24FJ64GA104T-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ64GA104T-I/PT 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Tqfp-44; Product Range Microchip Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details