PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
IC MCU 16BIT 64KB FLASH 28SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GA102T-I/SS-ND | PIC24FJ64GA102T-I/SS | PIC24FJ64GA102T-I/SS | PIC24FJ64GA102T-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |