Microchip Technology, Inc. Microcontrollers PIC24FJ64GA102-I/SP

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA102-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA102-I/SP-ND
Microcontrollers PIC24FJ64GA102-I/SP-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA102-I/SP
16-bit Microcontrollers - MCU PIC24FJ64GA102-I/SP
16-bit Microcontrollers - MCU 16-bit 16MIPS 64KB Flash 8KB RAM

16-bit Microcontrollers - MCU 16-bit 16MIPS 64KB Flash 8KB RAM

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ64GA102-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA102-I/SP
Embedded - Microcontrollers PIC24FJ64GA102-I/SP
IC MCU 16BIT 64KB FLASH 28SPDIP

IC MCU 16BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 28, Dip Rohs Compliant Microchip - 52R6197 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 28, Dip Rohs Compliant Microchip
52R6197
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 28, Dip Rohs Compliant Microchip 52R6197
16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 64 KB, 8 KB, 28, DIP RoHS Compliant: Yes

16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 64 KB, 8 KB, 28, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA102-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA102-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA102-I/SP
IC MCU 16BIT 64KB FLASH 28SPDIP

IC MCU 16BIT 64KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC24FJ64GA102-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA102-I/SP
Microcontrollers PIC24FJ64GA102-I/SP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA102-I/SP-ND PIC24FJ64GA102-I/SP PIC24FJ64GA102-I/SP 52R6197 PIC24FJ64GA102-I/SP PIC24FJ64GA102-I/SP
Product Name Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers 16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 28, Dip Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details