Microchip Technology, Inc. Microcontrollers PIC24FJ64GA010-I/PF

Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA010-I/PF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA010-I/PF-ND
Microcontrollers PIC24FJ64GA010-I/PF-ND
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA010-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA010-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA010-I/PF
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - PIC24FJ64GA010-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA010-I/PF
Embedded - Microcontrollers PIC24FJ64GA010-I/PF
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip - 74K8639 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip
74K8639
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 74K8639
MCU, 16BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:100Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:100Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA010-I/PF
16-bit Microcontrollers - MCU PIC24FJ64GA010-I/PF
16-bit Microcontrollers - MCU 64KB 84 I/O

16-bit Microcontrollers - MCU 64KB 84 I/O

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA010-I/PF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA010-I/PF
Microcontrollers PIC24FJ64GA010-I/PF
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA010-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA010-I/PF
Microcontrollers PIC24FJ64GA010-I/PF
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA010-I/PF-ND PIC24FJ64GA010-I/PF PIC24FJ64GA010-I/PF 74K8639 PIC24FJ64GA010-I/PF PIC24FJ64GA010-I/PF PIC24FJ64GA010-I/PF
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 32 MHz 16 MHz 16 MHz
Bits Other; A/D 16x10b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details